EN
  • EN
  • DE

ADM825TYKSZ-R7

Part No ADM825TYKSZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-5 / Supervisor Push-Pull, Push-Pull 1 Channel SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number ADM825
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM825TYKSZ-R7TR,ADM825TYKSZ-R7-ND,ADM825TYKSZ-R7CT,ANAANAADM825TYKSZ-R7,ADM825TYKSZR7,2156-ADM825TYKSZ-R7,ADM825TYKSZ-R7DKR
Standard Package 3,000
Win Source Part Number 1317212-ADM825TYKSZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM825TYKSZ-R7 CAD Model

Description

ADM825TYKSZ-R7: A Robust Voltage Supervisor from Analog Devices Inc.

The ADM825TYKSZ-R7 is a high-performance voltage supervisor designed to maintain system integrity in a wide array of electronic applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this compact component is engineered to ensure that microprocessors and other sensitive electronics operate under optimal voltage conditions. It is an essential part of any power management system, providing reliable monitoring and protective functions.

Key Features

  • Accurate Monitoring: The ADM825TYKSZ-R7 offers precise voltage monitoring capabilities, ensuring that the supply voltage remains within the acceptable range for your critical components.
  • Power-On Reset: It includes a power-on reset feature that generates a reset signal whenever the supply voltage drops below the reset threshold. This reset signal is maintained for a minimum of 140 ms after the supply voltage exceeds the reset threshold, providing ample time for the system to stabilize.
  • Low Power Consumption: With its low power consumption, this voltage supervisor is ideal for battery-powered devices, helping to extend the operational life of your product.
  • Compact Package: The device comes in a small, 4-lead SC70 package, making it suitable for space-constrained applications without compromising performance.
  • High Threshold Accuracy: It boasts a threshold accuracy of ±1.5%, providing the precision needed for reliable system operation.

Applications

The ADM825TYKSZ-R7 is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Industrial controls
  • Portable and battery-powered equipment
  • Automotive electronics
  • Data storage systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality, and the ADM825TYKSZ-R7 is no exception. It is designed to meet the stringent requirements of the most demanding applications. Additionally, Analog Devices provides comprehensive technical support and documentation, making integration of the ADM825TYKSZ-R7 into your design as seamless as possible.

With its precise voltage monitoring, low power consumption, and compact form factor, the ADM825TYKSZ-R7 is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4714 $58.8560
100+ $1.2074 $120.7400
150+ $1.1696 $175.4400
205+ $1.1319 $232.0395
265+ $1.0942 $289.9630
355+ $0.9810 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,550 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess