EN
  • EN
  • DE

ADM6306D330ARJZ-R7

Part No ADM6306D330ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 3V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM6306
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM6306D330ARJZ-R7-ND,-2735-ADM6306D330ARJZ-R7CT,ADM6306D330ARJZ-R7TR,ADM6306D330ARJZ-R7DKR,ADM6306D330ARJZ-R7CT,2156-ADM6306D330ARJZ-R7,ANAANAADM6306D330ARJZ-R7,-2735-ADM6306D330ARJZ-R7DKR,ADM6306D330ARJZ-R7TR-ND
Standard Package 3,000
Win Source Part Number 1320538-ADM6306D330ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6306D330ARJZ-R7 CAD Model

Description

ADM6306D330ARJZ-R7 Voltage Supervisor IC by Analog Devices Inc.

The ADM6306D330ARJZ-R7 is a highly reliable voltage supervisor integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact device is engineered to monitor power supply voltages, ensuring that electronic systems operate within their specified voltage ranges, which is critical for maintaining system stability and performance.

Key Features:

  • Voltage Threshold: The ADM6306D330ARJZ-R7 supervises a fixed threshold voltage of 3.3V, making it suitable for a variety of standard digital systems.
  • Package: This voltage supervisor comes in a compact 5-lead SOT-23 package, which is ideal for space-constrained applications.
  • Reset Timeout: It features a minimum reset timeout period of 140ms, ensuring that the system has sufficient time to stabilize before normal operation resumes after a voltage fault condition.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, making it suitable for portable and battery-powered devices.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by ensuring that the system microcontroller is operating correctly.
  • High Accuracy: The device offers high threshold voltage accuracy, which is essential for precise monitoring and control.

Applications:

The ADM6306D330ARJZ-R7 is versatile and can be used in a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Data storage systems
  • Industrial and automotive systems
  • Telecommunications infrastructure

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADM6306D330ARJZ-R7 is no exception. It is built to meet high industry standards, ensuring that it performs consistently across various temperature ranges and operating conditions. With this voltage supervisor, design engineers can enhance system integrity and protect against voltage-related failures, making it a crucial component in any sensitive electronic system.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2877 $59.1786
43+ $2.6976 $115.9968
67+ $2.6135 $175.1045
92+ $2.5291 $232.6772
119+ $2.4448 $290.9312
159+ $2.1919 $348.5121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess