EN
  • EN
  • DE

ADM2795EBRWZ

Part No ADM2795EBRWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 2.5Mbps
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADM2795
Standard Package 47
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337509-ADM2795EBRWZ
Ultra Librarian 3D Model Ultra Librarian ADM2795EBRWZ CAD Model

Description

ADM2795EBRWZ - Isolated RS-485 Transceiver

The ADM2795EBRWZ is a robust, high-speed, fully isolated RS-485 transceiver designed by Analog Devices Inc. to provide reliable data communications in demanding industrial environments. This transceiver is capable of facilitating bidirectional data communication on balanced transmission lines, making it an ideal choice for applications that require high noise immunity and long-distance data transmission.

The device integrates Analog Devices' iCoupler® technology to achieve signal isolation, providing safety and robust operation by electrically isolating the logic side from the bus side of the transceiver. This feature significantly reduces the risk of damage to sensitive electronics from high-voltage spikes and ground loops that are common in industrial settings.

Key Features:

  • Integrated Isolation: With an isolation rating of 2.5 kVrms, the ADM2795EBRWZ ensures protection against high common-mode transients and offers a continuous working voltage of 565 Vpeak.
  • High Data Rates: It supports data rates up to 16 Mbps, enabling efficient communication in time-critical applications.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects it from overheating, ensuring reliable operation and longevity.
  • ESD Protection: It offers an ESD protection level of ±12 kV contact discharge on the transceiver's bus pins, in accordance with the IEC 61000-4-2 standard.
  • Half-Duplex Operation: The ADM2795EBRWZ operates in a half-duplex mode, allowing for two-way communication over a single pair of wires.
  • Fail-Safe Receiver: The device ensures a logic high output when inputs are open, shorted, or idle, thus preventing false signals in the absence of data transmission.

Applications for the ADM2795EBRWZ transceiver include industrial fieldbus networks, motor controllers, and other environments where signal integrity and isolation are critical. Its compact 16-lead SOIC wide-body package makes it suitable for space-constrained applications while providing ample creepage and clearance distances required for safety standards compliance.

Overall, the ADM2795EBRWZ from Analog Devices Inc. is a high-performance, isolated RS-485 transceiver that offers excellent protection and reliability for sophisticated industrial communication systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0321 $70.0642
4+ $28.7443 $114.9772
6+ $27.8460 $167.0760
8+ $26.9478 $215.5824
10+ $26.0495 $260.4950
13+ $23.3547 $303.6111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess