EN
  • EN
  • DE

ADL9006-EVALZ

Part No ADL9006-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description ADL9006 EVAL BOARD / - ADL9006 Amplifier 2GHz ~ 28GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Manufacturer Analog Devices Inc.
Packaging Bulk
Type Amplifier
Frequency 2GHz ~ 28GHz
For Use With/Related Products ADL9006
Supplied Contents Board(s)
Base Product Number ADL9006
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9810
Other Part Number -2735-ADL9006-EVALZ,505-ADL9006-EVALZ
Standard Package 1
Win Source Part Number 1319708-ADL9006-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADL9006-EVALZ CAD Model

Description

ADL9006-EVALZ Evaluation Board by Analog Devices Inc.

The ADL9006-EVALZ from Analog Devices Inc. is a state-of-the-art evaluation board designed for the ADL9006, a high-performance microwave downconverter. This evaluation board is an essential tool for engineers and designers who wish to assess the capabilities and features of the ADL9006 integrated circuit within their RF and microwave applications.

Key Features

  • Frequency Range: The ADL9006 operates over a wide frequency range, making it suitable for a variety of communication and radar systems.
  • Integrated LO Buffer: The evaluation board includes an integrated local oscillator (LO) buffer, which simplifies the design process and reduces external component requirements.
  • High Linearity: With excellent linearity performance, the ADL9006-EVALZ ensures minimal distortion in signal processing, crucial for high-quality signal transmission and reception.
  • Low Noise Figure: The low noise figure of the ADL9006 enhances the sensitivity of the receiver, making it ideal for systems where signal integrity is paramount.
  • Single-Ended RF Input: The board is designed with a single-ended RF input, which facilitates easy connectivity and integration with other system components.
  • Comprehensive Power Supply Regulation: Onboard power supply regulation ensures that the ADL9006 is powered correctly for optimal performance.

Applications

The ADL9006-EVALZ evaluation board is well-suited for a range of applications, including:

  • Wireless infrastructure
  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Aerospace and defense systems
  • Satellite communications

Easy to Use

The evaluation board comes with user-friendly features that enable quick setup and testing. It includes SMA connectors for RF, IF, and LO ports, facilitating easy connections to test equipment. The board also features various test points for monitoring power supply and other critical signals.

Support and Documentation

Analog Devices provides comprehensive support for the ADL9006-EVALZ, including detailed documentation, application notes, and reference designs. This helps users accelerate their development process and integrate the ADL9006 into their projects with confidence.

The ADL9006-EVALZ evaluation board is an indispensable tool for any professional seeking to leverage the high-performance characteristics of the ADL9006 microwave downconverter in their design.

You May Also Be Interested in

Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess