EN
  • EN
  • DE

ADL5724ACPZN-R7

Part No ADL5724ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 12.7GHZ-15.4GHZ 8LFCSP / RF Amplifier IC 12.7GHz ~ 15.4GHz 8-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 12.7GHz ~ 15.4GHz
P1dB -11dBm
Gain 26dB
Noise Figure 2.4dB
Voltage - Supply 1.8V ~ 3.3V
Current - Supply 90mA
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADL5724
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.33.0001
Other Part Number 2156-ADL5724ACPZN-R7-505,ADL5724ACPZN-R7DKR,ADL5724ACPZN-R7TR,-2735-ADL5724ACPZN-R7CT,ADL5724ACPZN-R7-ND,ADL5724ACPZN-R7CT,-2735-ADL5724ACPZN-R7DKR
Standard Package 3,000
Win Source Part Number 1316671-ADL5724ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5724ACPZN-R7 CAD Model

Description

Product Overview: ADL5724ACPZN-R7

The ADL5724ACPZN-R7 is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to provide excellent linearity and low noise performance in a variety of RF applications. With its robust design, the ADL5724ACPZN-R7 is an ideal choice for demanding environments where signal integrity is paramount.

Key Features

  • Frequency Range: The ADL5724ACPZN-R7 operates over a broad frequency range, making it versatile for multiple RF applications.
  • Gain: It offers a stable gain performance, ensuring consistent signal amplification across the specified frequency band.
  • Linearity: The amplifier provides outstanding linearity, which minimizes distortion and allows for the accurate transmission of signals.
  • Low Noise Figure: With a low noise figure, the ADL5724ACPZN-R7 ensures a high signal-to-noise ratio, resulting in clearer signal quality.
  • Power Efficiency: It is designed for power-efficient operation, which is critical for battery-powered devices and systems with thermal constraints.
  • Package: The device comes in a compact package, making it suitable for space-constrained applications.

Applications

The ADL5724ACPZN-R7 is highly adaptable and can be used in various applications, including:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Broadband wireless access
  • Professional mobile radio

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADL5724ACPZN-R7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals.

Conclusion

The ADL5724ACPZN-R7 from Analog Devices Inc. is a testament to the company's dedication to providing superior RF amplifiers. With its impressive features and wide range of applications, this device is poised to be an essential component in RF systems that require high fidelity and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess