EN
  • EN
  • DE

ADL5723ACPZN-R7

Part No ADL5723ACPZN-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 10.1GHZ-11.7GHZ 8LFCSP / RF Amplifier IC 10.1GHz ~ 11.7GHz 8-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 10.1GHz ~ 11.7GHz
P1dB -10dBm
Gain 24.5dB
Noise Figure 2.3dB
Voltage - Supply 3.3V
Current - Supply 85mA
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADL5723
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.33.0001
Other Part Number -2735-ADL5723ACPZN-R7DKR,ADL5723ACPZN-R7CT,ADL5723ACPZN-R7TR,ADL5723ACPZN-R7DKR,2156-ADL5723ACPZN-R7-505,ADL5723ACPZN-R7-ND,-2735-ADL5723ACPZN-R7CT
Standard Package 3,000
Win Source Part Number 1319754-ADL5723ACPZN-R7
Ultra Librarian 3D Model Ultra Librarian ADL5723ACPZN-R7 CAD Model

Description

Introducing the ADL5723ACPZN-R7 RF Amplifier from Analog Devices Inc.

Analog Devices Inc. presents the ADL5723ACPZN-R7, a state-of-the-art RF (Radio Frequency) amplifier designed for a variety of demanding applications. This high-performance device is engineered to provide exceptional signal amplification in a compact package, making it an ideal choice for integration into a wide range of wireless communication systems.

Key Features

  • Frequency Range: The ADL5723ACPZN-R7 operates over a broad frequency range, which makes it versatile for use in multiple RF applications.
  • Gain: It offers a stable gain, ensuring consistent performance across the entire operating frequency band.
  • Output Power: This amplifier is capable of delivering robust output power levels, which is crucial for maintaining signal integrity in noisy environments.
  • Low Noise Figure: The low noise figure of the ADL5723ACPZN-R7 minimizes additional signal degradation, preserving the quality of the amplified signal.
  • Power Efficiency: Designed with power efficiency in mind, the device helps to reduce the overall power consumption of the system in which it is used.
  • Package: Enclosed in a compact package, the ADL5723ACPZN-R7 is suitable for space-constrained applications without compromising on performance.

Applications

The ADL5723ACPZN-R7 is perfect for a variety of applications, including but not limited to:

  • Wireless Infrastructure
  • Telecommunications
  • Satellite Communications
  • Test and Measurement Equipment
  • RFID Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADL5723ACPZN-R7 is built to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. Each device is thoroughly tested to guarantee optimal functionality straight out of the box.

Technical Support and Availability

The ADL5723ACPZN-R7 is backed by Analog Devices Inc.'s extensive technical support network. Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of this RF amplifier into their projects. For availability and purchasing options, interested parties should contact Analog Devices Inc. or their authorized distributors.

With its combination of wide frequency range, high gain, and low noise figure, the ADL5723ACPZN-R7 from Analog Devices Inc. represents a powerful solution for enhancing RF signal strength in a myriad of communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess