EN
  • EN
  • DE

ADIN1200CCP32Z-R7

Part No ADIN1200CCP32Z-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 32LFCSP / 4/4 Transceiver Full, Half Ethernet, IEEE 802.3, MII, RMII, PHY2 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol Ethernet, IEEE 802.3, MII, RMII, PHY2
Number of Drivers/Receivers 4/4
Duplex Full, Half
Data Rate 10Mbps, 100Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ , 2.75V, 3.14V ~ 3.46V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADIN1200
Other Names 505-ADIN1200CCP32Z-R7TR,505-ADIN1200CCP32Z-R7CT,505-ADIN1200CCP32Z-R7DKR,-2735-ADIN1200CCP32Z-R7DKR,-2735-ADIN1200CCP32Z-R7CT
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1261635-ADIN1200CCP32Z-R7
Ultra Librarian 3D Model Ultra Librarian ADIN1200CCP32Z-R7 CAD Model

Description

ADIN1200CCP32Z-R7: Robust Industrial Ethernet Transceiver from Analog Devices Inc.

The ADIN1200CCP32Z-R7 is a state-of-the-art single-port Ethernet transceiver designed by Analog Devices Inc., tailored for industrial applications where reliability and robustness are of paramount importance. This compact component is part of Analog Devices' extensive portfolio of networking solutions that enable efficient and secure data communication across various industrial environments.

Key Features

  • Single-Port Ethernet PHY: The ADIN1200CCP32Z-R7 integrates a single 10BASE-T1L/100BASE-T1 physical layer transceiver, ensuring compatibility with both standard and long-reach Ethernet protocols.
  • Low Power Consumption: Designed to be energy-efficient, it minimizes power usage, making it suitable for power-sensitive applications.
  • Robust Isolation: The device features robust galvanic isolation, which is critical in industrial settings to protect against electrical noise, surges, and transient voltage spikes.
  • Extended Temperature Range: It operates over an industrial temperature range, ensuring reliability even in harsh environmental conditions.
  • Small Form Factor: The compact 32-lead LFCSP package allows for space-saving on PCB designs, which is essential for modern, densely packed industrial equipment.

Applications

The ADIN1200CCP32Z-R7 is particularly well-suited for a variety of industrial applications, including:

  • Process control and automation systems
  • Industrial Internet of Things (IIoT) devices
  • Factory automation and robotics
  • Building automation and smart grid infrastructure

Performance and Quality

Analog Devices Inc. is renowned for its commitment to quality and performance, and the ADIN1200CCP32Z-R7 is no exception. It delivers reliable connectivity and sustained performance, ensuring that industrial systems maintain uninterrupted communication critical for operational efficiency and safety.

Conclusion

With its robust design, energy efficiency, and versatility, the ADIN1200CCP32Z-R7 from Analog Devices Inc. represents an excellent choice for developers looking to integrate reliable Ethernet connectivity into industrial systems. Its adherence to industry standards and ability to withstand tough conditions make it a foundational component for any application requiring stable and secure data transmission.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,520 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess