EN
  • EN
  • DE

ADIN1200BCP32Z-R7

Part No ADIN1200BCP32Z-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 4/4 32LFCSP / 4/4 Transceiver Full, Half Ethernet, IEEE 802.3, MII, RMII, PHY2 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol Ethernet, IEEE 802.3, MII, RMII, PHY2
Number of Drivers/Receivers 4/4
Duplex Full, Half
Data Rate 10Mbps, 100Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ , 2.75V, 3.14V ~ 3.46V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number ADIN1200
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number -2735-ADIN1200BCP32Z-R7CT,505-ADIN1200BCP32Z-R7DKR,-2735-ADIN1200BCP32Z-R7DKR,505-ADIN1200BCP32Z-R7TR,505-ADIN1200BCP32Z-R7CT
Standard Package 1,500
Win Source Part Number 1321928-ADIN1200BCP32Z-R7
Ultra Librarian 3D Model Ultra Librarian ADIN1200BCP32Z-R7 CAD Model

Description

ADIN1200BCP32Z-R7: Robust Industrial Ethernet PHY by Analog Devices Inc.

ADIN1200BCP32Z-R7

The ADIN1200BCP32Z-R7 is a state-of-the-art single-port Ethernet transceiver designed to meet the rigorous demands of industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this device is tailored for real-time Ethernet applications requiring robust connectivity and low power consumption.

Operating over the 10BASE-T1L/100BASE-T1 standards, the ADIN1200 is specifically engineered for long reach Ethernet applications. Its ability to transmit Ethernet frames over a single twisted pair of cables for distances up to 1.7 km makes it ideal for process control, factory automation, and building automation systems.

With an extended temperature range of -40°C to +105°C, the ADIN1200BCP32Z-R7 is built to withstand extreme conditions, ensuring reliable performance in industrial settings. The device comes in a compact 32-lead frame chip scale package (CSP), which allows for a reduced footprint on printed circuit boards, thereby facilitating more compact and cost-effective designs.

Key features of the ADIN1200BCP32Z-R7 include its low-latency data transmission, which is critical for time-sensitive networking applications. It also supports master/slave auto-configuration and has an integrated media access control (MAC) interface that simplifies the connection to MAC controllers. Furthermore, the device boasts advanced features such as Power over Data Line (PoDL), enabling power delivery over the same twisted pair as data, simplifying cabling and reducing system complexity.

Analog Devices Inc. has equipped the ADIN1200 with robust diagnostic features and link quality monitoring tools that aid in predictive maintenance and troubleshooting, ensuring minimal downtime and higher productivity for industrial systems.

Overall, the ADIN1200BCP32Z-R7 is an excellent choice for developers and engineers looking to integrate reliable Ethernet connectivity into their industrial applications. With its blend of performance, durability, and advanced features, this Ethernet PHY from Analog Devices Inc. sets the standard for industrial communication solutions.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8440 $53.8160
32+ $3.1540 $100.9280
50+ $3.0555 $152.7750
68+ $2.9569 $201.0692
88+ $2.8583 $251.5304
118+ $2.5627 $302.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,920 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess