EN
  • EN
  • DE

ADG5412BFBRUZ

Part No ADG5412BFBRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST BID 16TSSOP / 4 Circuit IC Switch 1:1 11.5Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 50mOhm
Voltage - Supply, Single (V+) 8V ~ 44V
Voltage - Supply, Dual (V±) ±5V ~ 22V
Switch Time (Ton, Toff) (Max) 500ns, 515ns
-3db Bandwidth 270MHz
Charge Injection -640pC
Channel Capacitance (CS(off), CD(off)) 12pF, 11pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG5412
Other Names -2735-ADG5412BFBRUZ,ADG5412BFBRUZ,505-ADG5412BFBRUZ
Standard Package 96
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261782-ADG5412BFBRUZ
Ultra Librarian 3D Model Ultra Librarian ADG5412BFBRUZ CAD Model

Description

Analog Devices Inc. ADG5412BFBRUZ Overview

The ADG5412BFBRUZ is a high-performance, quad-channel analog switch manufactured by Analog Devices Inc., a leading innovator in semiconductor design and manufacturing. This component is designed to deliver precision and reliability for a wide range of applications, including data acquisition systems, communication systems, and industrial automation.

Constructed with Analog Devices' advanced iCMOS® (industrial CMOS) modular manufacturing process, the ADG5412BFBRUZ offers an optimal balance of low power consumption and high voltage capability. The switch is characterized by its 3.3 V to 16 V single or dual supply voltage range, making it versatile for various circuit configurations.

The ADG5412BFBRUZ features four independently selectable single-pole, double-throw (SPDT) switches. This configuration allows for bidirectional communication and provides a robust solution for multiplexing and demultiplexing analog signals. The device boasts low on-resistance (typically 4.5 Ω), ensuring minimal signal distortion and providing excellent linearity.

With its enhanced electrostatic discharge (ESD) protection, the ADG5412BFBRUZ can withstand ESD events exceeding the standard human body model, thus offering robustness for industrial environments. Additionally, the switch includes overvoltage protection circuitry that disables the switch when the input voltage exceeds the supply rails, further safeguarding the device and the system in which it is used.

The switch operates with a low on-leakage current and off-leakage current, contributing to the high precision of the system. The ADG5412BFBRUZ is available in a compact 16-lead TSSOP package, which is suitable for space-constrained applications while providing ease of integration into various electronic systems.

Whether you're designing for data acquisition, test and measurement, or any application requiring high-performance analog switching, the ADG5412BFBRUZ from Analog Devices Inc. offers a reliable and efficient solution that engineers can trust.

Key Features:

  • Quad SPDT Switch Configuration
  • 3.3 V to 16 V Single/Dual Supply Operation
  • Low On-Resistance: 4.5 Ω (typical)
  • Enhanced ESD Protection
  • Overvoltage Protection Circuitry
  • Low On/Off Leakage Current
  • Compact 16-Lead TSSOP Package
  • Manufactured by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1349 $51.4047
8+ $14.0595 $112.4760
12+ $13.6201 $163.4412
16+ $13.1807 $210.8912
20+ $12.7414 $254.8280
27+ $11.4233 $308.4291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess