EN
  • EN
  • DE

ADG1607BCPZ-REEL7

Part No ADG1607BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2X8 32LFCSP / 2 Circuit IC Switch 8:1 5Ohm 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Circuits 2
On-State Resistance (Max) 5Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Max) 128ns, 109ns
-3db Bandwidth 38MHz
Charge Injection 33pC
Channel Capacitance (CS(off), CD(off)) 18pF, 120pF
Current - Leakage (IS(off)) (Max) 150pA
Crosstalk -62dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADG1607
Other Names -2735-ADG1607BCPZ-REEL7DKR,505-ADG1607BCPZ-REEL7TR,ADG1607BCPZ-REEL7CT,ADG1607BCPZREEL7,ADG1607BCPZ-REEL7DKR,ADG1607BCPZ-REEL7DKR,ADG1607BCPZ-REEL7TR,ADG1607BCPZ-REEL7CT,-2735-ADG1607BCPZ-REEL7CT,505-ADG1607BCPZ-REEL7DKR,ADG1607BCPZ-REEL7,505-ADG1607BCPZ-REEL7CT,ADG1607BCPZ-REEL7TR
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261794-ADG1607BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1607BCPZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1607BCPZ-REEL7

The ADG1607BCPZ-REEL7 is a robust and versatile multiplexer from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This high-performance component is part of the ADG1607 series, which is known for its low on-resistance and low crosstalk between channels, making it an excellent choice for precision signal routing.

Encased in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) with a body size of just 5x5mm, the ADG1607BCPZ-REEL7 is ideal for space-constrained applications. The device operates over a broad power supply range of ±5 V to ±16.5 V or 10 V to 16.5 V single supply, providing flexibility in various power environments. Additionally, it features a typical on-resistance of just 4.5 ohms, ensuring minimal signal attenuation and maintaining signal integrity.

This multiplexer is designed with a 1-of-8 channel configuration, which allows one of eight inputs to be selected and connected to a single output. This makes it particularly useful for data acquisition systems, process controls, and instrumentation where multiple signals need to be analyzed or monitored by a single device.

The ADG1607BCPZ-REEL7 also boasts a fast switching time, with a typical transition time of only 20 ns. This rapid switching capability is crucial for applications that require high-speed signal processing. The device is also equipped with overvoltage protection at the source input, which helps to safeguard the multiplexer against unexpected voltage spikes that can potentially cause damage.

Provided in a tape and reel format, the ADG1607BCPZ-REEL7 is optimized for automated assembly processes, ensuring efficient manufacturing and lower production costs. The component is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

In summary, the ADG1607BCPZ-REEL7 from Analog Devices Inc. is a highly reliable and efficient solution for routing multiple signals in electronic systems. Its low on-resistance, fast switching times, and compact form factor make it an ideal choice for designers looking to optimize their applications in terms of performance and space requirements.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8391 $54.1955
10+ $10.1399 $101.3990
16+ $9.7902 $156.6432
23+ $9.0909 $209.0907
29+ $8.7413 $253.4977
36+ $8.3916 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess