EN
  • EN
  • DE

ADG1311YRZ

Part No ADG1311YRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NCX4 200OHM 16SOIC / 4 Circuit IC Switch 1:1 200Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 200Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance (CS(off) , CD(off) ) 5pF, 5pF
Current - Leakage (IS(off) ) (Max) 10nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADG1311
Standard Package 48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352087-ADG1311YRZ
Ultra Librarian 3D Model Ultra Librarian ADG1311YRZ CAD Model

Description

ADG1311YRZ High-Performance Analog Switch from Analog Devices Inc.

The ADG1311YRZ is a monolithic, high-performance analog switch developed by Analog Devices Inc., designed to deliver exceptional signal integrity and robustness for a wide range of applications. This component is part of the ADG131x series, which are known for their high switching speeds and low on-resistance, making them an ideal choice for precision analog signal routing.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG1311YRZ offers a single-pole, quad-throw (SP4T) configuration. This versatility allows for multiple signal routing options, giving designers the flexibility to use the switch in various multiplexing and demultiplexing applications, as well as signal gating, chopping, and charge injection cancellation circuits.

The device operates over a wide supply voltage range of ±5 V to ±15 V or a single supply of 10 V to 30 V, which enables it to fit seamlessly into both dual and single supply systems. The ADG1311YRZ also boasts a low on-resistance of typically 1.5 Ω, which remains flat over the full analog signal range, ensuring minimal signal distortion and low insertion loss.

One of the key features of the ADG1311YRZ is its high ESD (Electrostatic Discharge) rating, providing robust protection for the device in harsh environments. Additionally, the switch exhibits low charge injection, low power dissipation, and a fast transition time, which enhances the overall performance of the system it is integrated into.

The ADG1311YRZ comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions.

Applications for the ADG1311YRZ are diverse and include data acquisition systems, communication systems, relay replacements, audio and video signal routing, ATE (Automatic Test Equipment), and other high-performance analog signal processing where low distortion and high signal integrity are crucial.

With its robust design, high-speed operation, and excellent signal fidelity, the ADG1311YRZ from Analog Devices Inc. stands out as a top choice for engineers looking to enhance the performance of their analog signal routing applications.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5787 $52.6296
19+ $5.3979 $102.5601
29+ $5.2293 $151.6497
40+ $5.0606 $202.4240
52+ $4.8919 $254.3788
69+ $4.3858 $302.6202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess