EN
  • EN
  • DE

ADF5709BEZ-R7

Part No ADF5709BEZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC WIDEBAND VCO / RF IC VCO Radar, VSAT 9.85GHz ~ 20.5GHz 24-CLCC (3.9x3.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Function VCO
Frequency 9.85GHz ~ 20.5GHz
RF Type Radar, VSAT
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CLCC (3.9x3.9)
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345507-ADF5709BEZ-R7
Ultra Librarian 3D Model Ultra Librarian ADF5709BEZ-R7 CAD Model

Description

The ADF5709BEZ-R7 is a state-of-the-art integrated circuit from Analog Devices Inc., designed to deliver high performance in a variety of radio frequency (RF) applications. This versatile component is an ideal choice for designers looking to create systems that require precise frequency generation and modulation.

Key Features

  • High Frequency Range: The ADF5709BEZ-R7 operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Low Phase Noise: With its low phase noise performance, this product ensures a clean signal, which is crucial for high-fidelity communication systems.
  • Integrated PLL: The inclusion of a phase-locked loop (PLL) simplifies the design process by reducing the number of external components required, thereby saving space and cost.
  • Programmable Output Power: The output power of the ADF5709BEZ-R7 can be programmed, giving designers the flexibility to optimize their systems for various performance requirements.
  • Compact Package: Available in a compact R7 package, the ADF5709BEZ-R7 is designed to fit into space-constrained applications without compromising performance.

Applications

The ADF5709BEZ-R7 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Test and measurement equipment
  • Satellite communication systems
  • Point-to-point radio links
  • Phased array antennas

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADF5709BEZ-R7 is no exception. Each component is rigorously tested to ensure it meets the high standards expected by engineers and designers in the industry. Whether you're developing a commercial communication system or a mission-critical military application, you can trust the ADF5709BEZ-R7 to perform reliably.

For detailed specifications, application notes, and further information, designers are encouraged to consult the ADF5709BEZ-R7 datasheet and Analog Devices Inc.'s technical support resources.

You May Also Be Interested in

MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess