EN
  • EN
  • DE

ADF4106SRUZ-EP-R7

Part No ADF4106SRUZ-EP-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 16TSSOP / IC 16-TSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Mounting Surface Mount
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADF4106
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991A
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1321337-ADF4106SRUZ-EP-R7
Ultra Librarian 3D Model Ultra Librarian ADF4106SRUZ-EP-R7 CAD Model

Description

Product Overview: ADF4106SRUZ-EP-R7

The ADF4106SRUZ-EP-R7 is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc., designed to generate local oscillator frequencies for high frequency wireless applications. With its robust feature set and enhanced durability, it is particularly suited for demanding environments that require extended temperature ranges and reliability, making it an ideal choice for military, aerospace, and industrial applications.

Key Features

  • Frequency Range: This device is capable of operating at frequencies up to 6 GHz, ensuring compatibility with a wide range of RF systems.
  • Enhanced Phase-Locked Loop (PLL): The ADF4106SRUZ-EP-R7 incorporates a fractional-N PLL, allowing for fine-tuning of the frequency with high precision and minimal phase noise.
  • Programmable Charge Pump: Users can program the charge pump current settings, which provides flexibility in optimizing loop filter characteristics to meet specific system requirements.
  • Dual Modulus Prescaler: The 8/9 dual modulus prescaler allows for more frequency plan options and helps achieve lower noise performance.
  • Enhanced Performance (EP): The 'EP' designation indicates that this device meets enhanced performance standards, with rigorous testing to ensure operation in extreme conditions.
  • Power Supply: It operates from a 2.7 V to 3.3 V power supply, making it compatible with most modern digital systems.
  • Package: Supplied in a compact, surface-mount TSSOP package (R7 suffix), it is suitable for space-constrained applications.

Applications

The versatility and reliability of the ADF4106SRUZ-EP-R7 make it an excellent choice for a variety of applications, including:

  • Wireless infrastructure (GSM, 3G, LTE base stations)
  • Satellite communication systems
  • Test equipment and instrumentation
  • Military and aerospace electronics
  • Industrial and scientific measurement devices

With its combination of high-frequency operation, precision tuning, and rugged performance, the ADF4106SRUZ-EP-R7 from Analog Devices Inc. is a top-tier solution for synthesizing frequencies in complex and demanding electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess