EN
  • EN
  • DE

ADCLK914BCPZ-R2

Part No ADCLK914BCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP / Clock Buffer/Driver, Data IC 1:1 7.5 GHz 16-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Buffer/Driver, Data
Number of Circuits 1
Input CML, CMOS, LVDS, LVPECL, LVTTL
Output HVDS
Frequency - Max 7.5 GHz
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-VFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (3x3)
Base Product Number ADCLK914
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADCLK914BCPZ-R2TR,ANAANAADCLK914BCPZ-R2,2156-ADCLK914BCPZ-R2,ADCLK914BCPZ-R2CT,ADCLK914BCPZ-R2DKR,ADCLK914BCPZ-R2-ND
Standard Package 250
Win Source Part Number 1321485-ADCLK914BCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADCLK914BCPZ-R2 CAD Model

Description

Product Overview: ADCLK914BCPZ-R2

The ADCLK914BCPZ-R2 is a high-performance, single-ended, ultrafast comparator manufactured by Analog Devices Inc. This advanced component is designed to provide precise voltage comparison solutions in a variety of high-speed signal processing applications. The device is a testament to Analog Devices' commitment to delivering cutting-edge technology that enhances the performance and reliability of electronic systems.

Key Features

  • Fast Propagation Delay: The ADCLK914BCPZ-R2 boasts an impressive propagation delay of typically 280 ps, enabling rapid signal processing and timely response in critical applications.
  • Low Dispersion: With a dispersion of less than 10 ps over the input voltage range, this comparator ensures consistent timing performance, which is crucial for high-speed digital systems.
  • High Input Bandwidth: The device offers a wide input bandwidth, accommodating signals with fast rise and fall times, and ensuring accurate comparison of high-frequency inputs.
  • Single Supply Operation: It operates from a single 3.3 V to 5.2 V supply, simplifying power supply design and reducing system complexity.
  • Latch Function: The comparator includes a latch function that allows the user to control the timing of the output decision, adding flexibility to the signal processing.
  • Compact Package: Housed in a compact 3 mm x 3 mm LFCSP (Lead Frame Chip Scale Package), the ADCLK914BCPZ-R2 saves valuable board space and is suitable for space-constrained applications.

Applications

The ADCLK914BCPZ-R2 is ideal for use in a variety of high-speed applications, including:

  • Clock and data restoration circuits
  • High-speed triggering in oscilloscopes
  • Automatic test equipment (ATE)
  • High-speed line receivers
  • Pulse and square wave shapers

With its exceptional performance characteristics, the ADCLK914BCPZ-R2 from Analog Devices Inc. is an excellent choice for designers looking to improve the speed and accuracy of their signal comparison tasks. Whether in data acquisition systems, communication infrastructure, or instrumentation, this ultrafast comparator is engineered to meet the demands of high-speed precision electronics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1288 $60.5152
9+ $14.1528 $127.3752
13+ $13.6648 $177.6424
19+ $12.6888 $241.0872
24+ $12.2007 $292.8168
30+ $11.7126 $351.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess