EN
  • EN
  • DE

ADA4255ACPZ

Part No ADA4255ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 2 CIRCUIT 28LFCSP / Instrumentation Amplifier 2 Circuit Differential 28-LFCSP (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series ADA4255
Package Tray
Amplifier Type Instrumentation
Number of Circuits 2
Output Type Differential
Slew Rate 1.9V/µs
-3db Bandwidth 2.3 MHz
Current - Input Bias 450 pA
Voltage - Input Offset 3 µV
Current - Supply 15.6mA
Current - Output / Channel 11 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (5x5)
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1338685-ADA4255ACPZ
Ultra Librarian 3D Model Ultra Librarian ADA4255ACPZ CAD Model

Description

Analog Devices Inc. ADA4255ACPZ Precision Amplifier

The ADA4255ACPZ is a state-of-the-art precision amplifier manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This amplifier is packaged in a compact LFCSP (Lead Frame Chip Scale Package) and is designed to offer a blend of high accuracy, low noise, and low power consumption, making it an ideal choice for a wide range of applications.

One of the standout features of the ADA4255ACPZ is its auto-zero architecture, which significantly reduces the offset voltage and offset voltage drift over time and temperature. This results in improved performance and reliability for precision applications. The amplifier also boasts a low input bias current, making it suitable for high-impedance sensor signal conditioning and precision measurement systems.

The ADA4255ACPZ operates within a supply voltage range of 4.5 V to 16.5 V, providing designers with flexibility in various system power scenarios. Its rail-to-rail output stage ensures maximum dynamic range, which is especially useful in single-supply operations or when interfacing with analog-to-digital converters (ADCs).

With a wide bandwidth and fast settling time, this amplifier is optimized for high-speed signal processing tasks. It is also equipped with EMI (Electromagnetic Interference) filters, which reduce the effects of RF interference on the amplifier's performance, thereby maintaining signal fidelity in harsh electrical environments.

Applications for the ADA4255ACPZ are diverse and include but are not limited to medical instrumentation, precision data acquisition systems, industrial process controls, and battery-powered devices. Its robust design and high precision make it particularly well-suited for applications where accuracy and stability are critical, such as in temperature measurements, strain gauge amplifiers, and precision voltage references.

Overall, the ADA4255ACPZ from Analog Devices Inc. represents a blend of innovative design and practical functionality, ensuring high precision and reliability for engineers and designers across various industries seeking a top-tier amplifier solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9132 $65.7396
6+ $17.9801 $107.8806
9+ $17.4182 $156.7638
12+ $16.8563 $202.2756
16+ $16.2945 $260.7120
21+ $14.6088 $306.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess