EN
  • EN
  • DE

ADA4004-1ARZ-R7

Part No ADA4004-1ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.7V/µs
Gain Bandwidth Product 12 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 40 µV
Current - Supply 2.2mA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADA4004
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ADA4004-1ARZ-R7TR,505-ADA4004-1ARZ-R7TR,ADA4004-1ARZ-R7-ND,ADA4004-1ARZ-R7CT-ND,2156-ADA4004-1ARZ-R7,ADA4004-1ARZ-R7CT,ADA4004-1ARZ-R7TR-ND,ANAANAADA4004-1ARZ-R7,ADA4004-1ARZ-R7DKR-ND,ADA4004-1ARZ-R7DKR,505-ADA4004-1ARZ-R7DKR,505-ADA4004-1ARZ-R7CT
Standard Package 1,000
Win Source Part Number 1319435-ADA4004-1ARZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4004-1ARZ-R7 CAD Model

Description

ADA4004-1ARZ-R7: High Precision, Low Noise Operational Amplifier

The ADA4004-1ARZ-R7 is a single-channel operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision amplifier is well-suited for a wide range of applications, including medical instrumentation, precision filters, and professional audio equipment, thanks to its exceptional combination of low noise and high accuracy.

With a typical low offset voltage of 75 µV and a maximum of 125 µV, the ADA4004-1ARZ-R7 ensures signal integrity by minimizing error and drift over time and temperature. The device's low noise performance, specified at 2.7 nV/√Hz at 1 kHz, makes it an excellent choice for applications requiring a clean signal amplification, such as sensitive transducer amplifiers and high-quality audio preamps.

The ADA4004-1ARZ-R7 operates over a wide supply range of ±2.5 V to ±15 V, providing designers with the flexibility to use it in both dual-supply and single-supply configurations. This feature, combined with the op-amp's rail-to-rail output swing, allows for maximum dynamic range, making it highly adaptable to a variety of operating environments and signal levels.

In terms of power consumption, the ADA4004-1ARZ-R7 is optimized for low power without sacrificing performance, consuming only 1.1 mA per amplifier at 30 V total supply voltage. This makes it a suitable option for power-sensitive applications, including portable and battery-powered devices.

The operational amplifier comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its robust design includes overvoltage protection for phase reversal immunity, ensuring reliable performance even under adverse conditions.

Overall, the ADA4004-1ARZ-R7 from Analog Devices Inc. strikes an excellent balance between precision, noise performance, and power efficiency, making it a versatile choice for engineers and designers looking to enhance the performance of their high-fidelity systems and precision instrumentation.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0502 $51.8534
36+ $2.8571 $102.8556
55+ $2.7606 $151.8330
78+ $2.5675 $200.2650
102+ $2.4710 $252.0420
127+ $2.3745 $301.5615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess