EN
  • EN
  • DE

AD9683BCPZ-170

Part No AD9683BCPZ-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 32LFCSP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 170M
Number of Inputs 1
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting Surface Mount
Base Product Number AD9683
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number -2735-AD9683BCPZ-170,2156-AD9683BCPZ-170,ANAANAAD9683BCPZ-170
Standard Package 1
Win Source Part Number 1321165-AD9683BCPZ-170
Ultra Librarian 3D Model Ultra Librarian AD9683BCPZ-170 CAD Model

Description

Analog Devices AD9683BCPZ-170 ADC

The AD9683BCPZ-170 is a high-performance, 14-bit Analog-to-Digital Converter (ADC) from Analog Devices, Inc., designed to deliver exceptional dynamic range and sampling speed for a wide range of applications. This ADC operates at a conversion rate of up to 170 MSPS (Mega Samples Per Second), making it an ideal choice for demanding signal processing tasks in communications, radar systems, medical imaging, and test equipment.

Featuring a pipelined architecture with an output error correction logic, the AD9683BCPZ-170 provides not only high speed but also ensures excellent accuracy and reliability in data conversion. Its superior signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) ensure that the signals are digitized with high fidelity, preserving the integrity of the original analog signal.

The ADC comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is conducive to space-constrained designs. With an operating temperature range of -40°C to +85°C, it is built to perform reliably in harsh environments. The AD9683BCPZ-170 also features a flexible digital interface that supports both LVDS (Low Voltage Differential Signaling) and CMOS outputs, providing designers with the versatility to match the ADC with a variety of digital processors and FPGA platforms.

One of the key attributes of the AD9683BCPZ-170 is its ease of use. It includes an internal voltage reference that simplifies the design process, reducing the need for external components. Additionally, it offers various power-down modes allowing for efficient power management in systems where conservation of energy is critical.

Analog Devices, Inc. is known for its commitment to high-quality and robust design, and the AD9683BCPZ-170 is no exception. It is a testament to their dedication to providing advanced solutions that meet the needs of modern electronics. Whether it's for instrumentation, professional audio equipment, or digital beamforming, the AD9683BCPZ-170 is a top-tier ADC that delivers exceptional performance where it matters most.

For more detailed specifications and application support, designers and engineers are encouraged to consult the comprehensive datasheet and technical resources available on the Analog Devices website.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess