EN
  • EN
  • DE

AD9626BCPZRL7-250

Part No AD9626BCPZRL7-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 56LFCSP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Mounting Surface Mount
Base Product Number AD9626
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Other Part Number AD9626BCPZRL7-250TR,AD9626BCPZRL7-250-ND,AD9626BCPZRL7-250CT,2156-AD9626BCPZRL7-250,AD9626BCPZRL7-250DKR,ANAANAAD9626BCPZRL7-250
Standard Package 750
Win Source Part Number 1321171-AD9626BCPZRL7-250
Ultra Librarian 3D Model Ultra Librarian AD9626BCPZRL7-250 CAD Model

Description

Product Overview: AD9626BCPZRL7-250 by Analog Devices Inc.

The AD9626BCPZRL7-250 is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by the renowned Analog Devices Inc. This cutting-edge component is an integral part of a wide range of applications that require high-speed data acquisition, such as wireless communication, radar systems, instrumentation, and medical imaging devices.

With its impressive sampling rate of 250 MSPS (Mega Samples Per Second), the AD9626BCPZRL7-250 offers exceptional data conversion accuracy and speed, ensuring that signals are captured with high fidelity and minimal distortion. This capability makes it an ideal choice for systems that demand rapid processing and precise digital representation of analog inputs.

Key Features:

  • High-Speed Performance: The device boasts a sampling rate of 250 MSPS, enabling it to handle high-speed signals with ease.
  • Resolution: At 12 bits of resolution, the AD9626BCPZRL7-250 provides a fine level of detail in the digital output, allowing for accurate and nuanced signal representation.
  • Input Bandwidth: Its full-power bandwidth supports a wide range of input frequencies, accommodating diverse application requirements.
  • Differential Inputs: Differential input capability improves noise immunity and allows for better signal integrity.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • Package: The device is available in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications.

Applications:

  • Wireless Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

The AD9626BCPZRL7-250 is designed to meet the rigorous demands of modern electronic systems. Its robust feature set ensures that it can be seamlessly integrated into complex designs, providing reliable and high-quality performance. With its combination of speed, precision, and efficiency, the AD9626BCPZRL7-250 from Analog Devices Inc. stands out as a superior choice for professionals seeking the best in ADC technology.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess