EN
  • EN
  • DE

AD9246BCPZRL7-105

Part No AD9246BCPZRL7-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9246
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9246BCPZRL7-105TR,AD9246BCPZRL7-105DKR,AD9246BCPZRL7-105CT,2156-AD9246BCPZRL7-105,ANAANAAD9246BCPZRL7-105,AD9246BCPZRL7-105-ND
Standard Package 750
Win Source Part Number 1318358-AD9246BCPZRL7-105
Ultra Librarian 3D Model Ultra Librarian AD9246BCPZRL7-105 CAD Model

Description

AD9246BCPZRL7-105 - Analog Devices Inc.

The AD9246BCPZRL7-105 is a state-of-the-art analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of the AD9246 series, which is renowned for its high-speed and high-precision data conversion capabilities.

This ADC features a 14-bit resolution and is capable of sampling rates up to 105 MSPS (Mega Samples Per Second), making it an excellent choice for applications that require accurate and fast conversion of analog signals to digital data. Its high dynamic range and low noise performance are ideal for advanced signal processing tasks in communications, radar systems, medical imaging, and test and measurement systems.

The AD9246BCPZRL7-105 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. Its small footprint makes it suitable for densely packed PCBs where space is at a premium, without compromising on functionality or reliability.

Key features of the AD9246BCPZRL7-105 include:

  • Resolution: 14-bit
  • Max Sampling Rate: 105 MSPS
  • Input Type: Differential
  • Supply Voltage: 1.8V
  • Operating Temperature: -40°C to +85°C
  • Package: LFCSP

With its differential input, the AD9246BCPZRL7-105 ensures excellent common-mode noise rejection, which is critical in noisy environments or when dealing with small signal amplitudes. The device also features an on-chip voltage reference and sample-and-hold circuit, which simplifies the design and reduces external component count.

For designers and engineers looking to integrate a high-performance ADC into their system, the AD9246BCPZRL7-105 from Analog Devices Inc. offers the perfect blend of speed, precision, and compactness. Its robust design and advanced features ensure reliable operation in a wide range of applications, making it a top choice for professionals seeking to enhance their signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6970 $80.6970
2+ $78.1752 $156.3504
3+ $75.6533 $226.9599
4+ $73.1316 $292.5264
6+ $65.5663 $393.3978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess