EN
  • EN
  • DE

AD8479BRZ-RL

Part No AD8479BRZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 8V/µs
-3db Bandwidth 130 kHz
Voltage - Input Offset 500 µV
Current - Supply 550µA
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8479
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1349726-AD8479BRZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8479BRZ-RL CAD Model

Description

Overview of AD8479BRZ-RL by Analog Devices Inc.

The AD8479BRZ-RL from Analog Devices Inc. is a high-performance, precision difference amplifier engineered to deliver robust and accurate signal conditioning in a variety of applications. This component is designed to handle high common-mode voltages with exceptional precision and ease.

Key Features

  • Wide Common-Mode Range: The AD8479BRZ-RL can handle common-mode voltages up to ±600 V, making it ideal for high-voltage applications where precision is crucial.
  • High Accuracy: With a gain accuracy of ±0.1% and a gain temperature coefficient of 1 ppm/°C, this difference amplifier ensures precise measurements across a wide temperature range.
  • Low Offset Voltage: The device offers a low offset voltage, which enhances the overall accuracy of the system by minimizing error.
  • Excellent Common-Mode Rejection Ratio (CMRR): Featuring a CMRR of 120 dB (minimum) at DC, the AD8479BRZ-RL effectively minimizes the effects of unwanted common-mode signals.
  • Robust ESD Protection: It is equipped with a robust electrostatic discharge (ESD) protection mechanism, safeguarding the device against inadvertent static discharges.

Applications

The AD8479BRZ-RL is particularly suitable for high-voltage applications that require accurate signal monitoring and isolation. Typical applications include:

  • Precision current sensing
  • High-voltage data acquisition systems
  • Battery management and monitoring
  • Motor control feedback systems
  • Power supply control and protection

Reliability and Packaging

This difference amplifier is available in a compact SOIC package, designated by the suffix 'BRZ', and is provided in reel packaging ('RL') for efficient assembly processes. The device is rated for operation over the industrial temperature range, ensuring reliable performance in demanding environments.

In summary, the AD8479BRZ-RL from Analog Devices Inc. is a robust, high-precision amplifier that offers exceptional performance for systems requiring accurate differential signal processing. Its high common-mode voltage range, superior accuracy, and robust protection features make it an ideal choice for engineers looking to enhance the performance and reliability of their high-voltage applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2275 $52.9100
10+ $10.8533 $108.5330
15+ $10.5141 $157.7115
20+ $10.1750 $203.5000
26+ $9.8358 $255.7308
35+ $8.8183 $308.6405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess