EN
  • EN
  • DE

AD8284WCSVZ-RL

Part No AD8284WCSVZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC ADC 12BIT AFE 4CH MUX 64TQFP / RF IC Receiver Radar ADC 64-TQFP-EP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Receiver
RF Type Radar
Secondary Attributes ADC
Mounting Surface Mount
Case / Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number AD8284
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD8284WCSVZ-RL-505
Standard Package 1,500
Win Source Part Number 1318444-AD8284WCSVZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8284WCSVZ-RL CAD Model

Description

Overview of AD8284WCSVZ-RL by Analog Devices Inc.

The AD8284WCSVZ-RL is a high-performance, six-channel automotive radar receiver array designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is tailored for LRR (Long Range Radar) and SRR (Short Range Radar) applications in automotive safety systems, which are crucial for advanced driver assistance systems (ADAS) and autonomous driving technologies.

Key Features

  • Integrated Receiver Channels: The device includes six low noise amplifiers (LNAs) and down-converting mixers on a single chip, providing a compact and efficient solution for processing multiple radar signals.
  • Variable Gain Control: Each channel of the AD8284WCSVZ-RL features a digitally-controlled variable gain amplifier (VGA), allowing for precise adjustment of the gain to optimize the dynamic range for various radar echo signal strengths.
  • High Linearity: With its high linearity performance, the AD8284WCSVZ-RL ensures accurate signal representation, which is essential for the detection and resolution of objects in radar systems.
  • Automotive Temperature Range: The device is designed to operate over the extended automotive temperature range, ensuring reliable performance under harsh environmental conditions.

Applications

The AD8284WCSVZ-RL is ideal for automotive radar applications where multiple antenna inputs need to be processed. Its robust design and high level of integration make it suitable for:

  • Adaptive Cruise Control (ACC)
  • Collision Avoidance Systems
  • Blind Spot Detection
  • Parking Assistance Systems

Package and Quality

The product is offered in a compact LFCSP package (Lead Frame Chip Scale Package), which is designed to minimize the footprint on the system's PCB (Printed Circuit Board). Additionally, the AD8284WCSVZ-RL meets the rigorous quality standards required for automotive applications, ensuring high reliability and performance consistency.

Conclusion

Analog Devices Inc.'s AD8284WCSVZ-RL radar receiver array represents a state-of-the-art solution for automotive radar systems, providing the performance, integration, and reliability that modern vehicles demand. Its sophisticated design and robust operation make it a key component in enhancing the safety and capabilities of ADAS and autonomous driving technologies.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7787 $86.3361
5+ $23.6133 $118.0665
8+ $22.8755 $183.0040
11+ $22.1376 $243.5136
14+ $21.3996 $299.5944
19+ $19.1859 $364.5321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess