EN
  • EN
  • DE

AD8031BNZ

Part No AD8031BNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8DIP / Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 35V/µs
-3db Bandwidth 80 MHz
Current - Input Bias 450 nA
Voltage - Input Offset 500 µV
Current - Supply 900µA
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD8031
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-AD8031BNZ,2156-AD8031BNZ,ANAANAAD8031BNZ
Standard Package 50
Win Source Part Number 1319682-AD8031BNZ
Ultra Librarian 3D Model Ultra Librarian AD8031BNZ CAD Model

Description

Analog Devices Inc. AD8031BNZ Low Power, High Speed Rail-to-Rail Amplifier

The AD8031BNZ is a high-performance, single-supply amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This amplifier is ideal for battery-powered applications and portable devices due to its low power consumption and high-speed operation. The AD8031BNZ provides users with a perfect blend of speed, precision, and power efficiency.

Key Features

  • Low Power Consumption: The AD8031BNZ is optimized for low power, consuming just 800 µA of supply current per amplifier, which is ideal for extending battery life in portable devices.
  • High Speed: Despite its low power usage, this amplifier offers a high-speed performance with a bandwidth of 80 MHz and a slew rate of 80 V/µs, ensuring quick response times in fast-moving signal environments.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the output to swing within millivolts of each rail, providing the maximum output dynamic range—especially useful when operating at low supply voltages.
  • Single-Supply Operation: It operates from a single supply voltage ranging from 2.7 V to 12 V, or dual supplies of ±1.35 V to ±6 V, providing flexibility in various circuit designs.
  • Stable Over Capacitive Loads: The AD8031BNZ is designed to be stable over capacitive loads of up to 200 pF, which makes it robust in applications where load conditions may vary.
  • Wide Temperature Range: This amplifier operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The AD8031BNZ is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Active filters
  • Video amplifiers
  • Signal conditioning
  • Data acquisition systems

With its compact size, the AD8031BNZ comes in an 8-lead PDIP (Plastic Dual In-line Package), making it easy to integrate into various circuit designs. Analog Devices Inc. provides this high-quality amplifier as part of their extensive portfolio, ensuring that designers have access to the best components for their precision applications.

Whether you're designing a sophisticated medical device, a rugged industrial control system, or a high-definition video application, the AD8031BNZ from Analog Devices Inc. offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess