EN
  • EN
  • DE

AD7980SRMZ-EP

Part No AD7980SRMZ-EP
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number AD7980
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number AD7980SRMZ-EP-ND,505-AD7980SRMZ-EP,-2735-AD7980SRMZ-EP
Standard Package 50
Win Source Part Number 1321249-AD7980SRMZ-EP
Ultra Librarian 3D Model Ultra Librarian AD7980SRMZ-EP CAD Model

Description

The AD7980SRMZ-EP is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver high-performance data conversion in demanding environments. This ADC is part of the Enhanced Product (EP) line, offering a robust feature set suitable for applications requiring extended temperature ranges and high reliability, such as aerospace, defense, and industrial applications.

Key Features

  • Resolution: 16-bit resolution provides high precision measurement capabilities, ensuring accurate representation of analog signals.
  • Sampling Rate: With a 1 MSPS (Mega-Sample Per Second) conversion rate, the AD7980SRMZ-EP is capable of processing rapidly changing signals, making it ideal for high-speed systems.
  • Interface: The device features a serial peripheral interface (SPI), allowing for easy integration with microcontrollers and digital systems.
  • Package: Available in a compact MSOP (Mini Small Outline Package) or QFN (Quad Flat No-lead) package, it is designed to occupy minimal board space while providing maximum functionality.
  • Power Efficiency: It operates on a 2.5 V power supply, providing excellent power efficiency for portable and remote sensing applications.
  • Temperature Range: The EP series ensures reliable performance over an extended temperature range, making it suitable for harsh environmental conditions.

Applications

The AD7980SRMZ-EP's robustness and precision make it an excellent choice for a variety of critical applications, including:

  • Medical Imaging Systems
  • Satellite Systems
  • Test and Measurement Equipment
  • Industrial Control Systems
  • High-Reliability Automotive Applications

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7980SRMZ-EP is manufactured to meet stringent quality standards, ensuring consistent performance and reliability for systems where failure is not an option. The device is also supported by comprehensive technical documentation and Analog Devices' expert technical support.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess