EN
  • EN
  • DE

AD7890ANZ-4

Part No AD7890ANZ-4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 117K 24DIP / Data Acquisition System (DAS) 12 b 117k SPI 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface SPI
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number AD7890
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7890ANZ-4,-2735-AD7890ANZ-4,2156-AD7890ANZ-4
Standard Package 15
Win Source Part Number 1321248-AD7890ANZ-4
Ultra Librarian 3D Model Ultra Librarian AD7890ANZ-4 CAD Model

Description

AD7890ANZ-4 Product Image

The AD7890ANZ-4 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This particular model is a standout in its category, offering a unique combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide array of applications.

Key Features:

  • Resolution: 12-bit ADC, providing a fine level of detail in the digital representation of the analog input signal.
  • Sampling Rate: Capable of up to 4 MSPS (mega-samples per second), allowing for high-speed data acquisition and processing.
  • Interface: Features a user-friendly, parallel interface that facilitates easy connection to microprocessors and digital systems.
  • Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Input Range: The input voltage range is flexible, accommodating various signal amplitudes.
  • Package: Available in a through-hole PDIP (Plastic Dual In-line Package), which is robust and easy to handle for prototyping and manufacturing.

Applications:

The AD7890ANZ-4 is versatile and can be employed in numerous sectors, including but not limited to:

  • Data acquisition systems
  • Medical instruments
  • Instrumentation and control systems
  • Industrial automation
  • Communication systems

With its precise and rapid conversion capabilities, the AD7890ANZ-4 is particularly well-suited for real-time applications where data integrity and speed are critical. Its low power consumption also makes it a preferred choice for portable and remote sensing devices where power availability is limited.

For designers and engineers looking for a reliable ADC that does not compromise on performance, the AD7890ANZ-4 from Analog Devices Inc. is an excellent option that combines industry-leading technology with practical, user-friendly features.

You May Also Be Interested in

Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess