EN
  • EN
  • DE

AD7819YNZ

Part No AD7819YNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 16DIP / 8 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Through Hole
Base Product Number AD7819
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7819YNZ,2156-AD7819YNZ
Standard Package 25
Win Source Part Number 1321202-AD7819YNZ
Ultra Librarian 3D Model Ultra Librarian AD7819YNZ CAD Model

Description

Product Overview: AD7819YNZ by Analog Devices Inc.

The AD7819YNZ is a high-performance, single-channel analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is designed to provide efficient and accurate digital conversion of analog signals in a wide range of applications, from industrial instrumentation to medical devices and consumer electronics.

Key Features

  • Resolution: The AD7819YNZ boasts an 8-bit resolution, providing a fine granularity for analog signal conversion.
  • Conversion Rate: With a fast conversion time, this ADC is capable of processing data at a rate that satisfies the demands of high-speed systems.
  • Interface: It features a user-friendly, serial interface that simplifies connections to microprocessors and microcontrollers, making it easy to integrate into a variety of digital systems.
  • Voltage Supply: The device operates on a single 5V power supply, ensuring compatibility with standard digital systems and simplifying power management.
  • Input Range: The AD7819YNZ supports a versatile input range, allowing it to accommodate various signal amplitudes.
  • Package: It is available in a compact, 8-lead PDIP (Plastic Dual In-line Package), which is conducive for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability and performance in extreme conditions.

Applications

The versatility of the AD7819YNZ ADC makes it suitable for a multitude of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Battery-powered devices
  • Portable consumer devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7819YNZ is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world use. Whether you are designing a sophisticated industrial system or a simple consumer gadget, the AD7819YNZ provides a dependable solution for your analog-to-digital conversion needs.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess