EN
  • EN
  • DE

AD7810YNZ

Part No AD7810YNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 8DIP / 10 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 10
Sampling Rate (Per Second) 350k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Through Hole
Base Product Number AD7810
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD7810YNZ,ANAANAAD7810YNZ
Standard Package 50
Win Source Part Number 1321213-AD7810YNZ
Ultra Librarian 3D Model Ultra Librarian AD7810YNZ CAD Model

Description

Product Overview: AD7810YNZ

The AD7810YNZ is a high-performance, single-channel, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed for precision data acquisition, this ADC is an ideal choice for a wide range of applications, including industrial control systems, medical devices, and instrumentation where accurate and reliable digital representation of analog signals is critical.

Key Features

  • Resolution: The AD7810YNZ boasts a 10-bit resolution, providing a fine level of detail in the digital output corresponding to the analog input signal.
  • High-Speed Conversion: With a conversion time of just 2.5 microseconds, this ADC is well-suited for high-speed applications where rapid signal processing is required.
  • Single Supply Operation: Operating from a single 2.7 V to 5.5 V power supply, the AD7810YNZ is versatile and can be integrated into a variety of system voltages with minimal power requirements.
  • Interface: It features a serial interface which allows for easy connection and communication with microprocessors or digital systems.
  • Low Power Consumption: The device is designed for power-sensitive applications, offering a power-down mode to conserve energy when not in active conversion.
  • Package: The AD7810YNZ is available in a compact 8-lead PDIP package, which is suitable for standard PCB layouts and easy to handle in manufacturing and prototyping environments.

Applications

The versatility of the AD7810YNZ makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Portable instrumentation where power efficiency is a priority.
  • Data acquisition systems requiring high-speed and accurate ADCs.
  • Industrial process control where robust and reliable signal conversion is necessary.
  • Medical monitoring devices that demand precise and consistent performance.

In summary, the AD7810YNZ from Analog Devices Inc. is a robust, high-speed 10-bit ADC that offers excellent performance for a variety of demanding applications. Its low power consumption, high-speed operation, and ease of interface make it an attractive option for designers looking to enhance the precision and efficiency of their digital data acquisition systems.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8404 $59.0424
15+ $8.0743 $121.1145
23+ $7.8219 $179.9037
31+ $7.5696 $234.6576
40+ $7.3173 $292.6920
53+ $6.5603 $347.6959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,211 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess