EN
  • EN
  • DE

AD7768-1BCPZ-RL7

Part No AD7768-1BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 1.024M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface Serial, SPI
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 28-WFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP (5x4)
Mounting SMD (SMT)
Base Product Number AD7768
Other Names -2735-AD7768-1BCPZ-RL7CT,505-AD7768-1BCPZ-RL7TR,AD7768-1BCPZ-RL7,505-AD7768-1BCPZ-RL7DKR,505-AD7768-1BCPZ-RL7CT
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265276-AD7768-1BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD7768-1BCPZ-RL7 CAD Model

Description

Product Overview: AD7768-1BCPZ-RL7

The AD7768-1BCPZ-RL7 is a cutting-edge precision analog-to-digital converter (ADC) from Analog Devices Inc., a company renowned for its high-performance semiconductor products. This ADC is specifically designed to offer excellent dynamic range and high accuracy, making it an ideal choice for applications requiring precise signal acquisition, such as industrial instrumentation, audio testing, and vibration analysis.

Key Features

  • 24-bit Resolution: The high-resolution ADC ensures that fine detail is captured from the analog input signal, providing a high level of granularity.
  • Power Efficiency: The device features a power scaling option with a flexible power-to-performance ratio, allowing designers to optimize their system for either energy saving or performance.
  • Multimode Functionality: It operates in three distinct modes - low power, median, and high-resolution modes - to cater to various application needs.
  • Wide Input Bandwidth: The AD7768-1BCPZ-RL7 supports a wide input bandwidth, which is essential for capturing a broad range of frequencies.
  • Integrated Digital Filter: The ADC includes a digital filter that reduces the need for external signal processing components and simplifies system design.
  • Easy Interface: It offers a simple SPI-compatible serial interface for easy integration into digital systems.

Applications

The versatile nature of the AD7768-1BCPZ-RL7 makes it suitable for a wide array of applications, including:

  • Test and Measurement Systems
  • Data Acquisition Systems
  • Audio Equipment
  • Industrial Control Systems
  • Seismic and Energy Monitoring

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of product quality and reliability. The AD7768-1BCPZ-RL7 is built to meet these rigorous standards, ensuring consistent performance and durability for critical applications.

Ordering Information

The product is available in a compact LFCSP-32 (5x5mm) package and is designated with the part number AD7768-1BCPZ-RL7. For more information or to place an order, interested parties should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3134 $349.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess