EN
  • EN
  • DE

AD7306ANZ

Part No AD7306ANZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 24DIP / 3/3 Transceiver Full RS232, RS422 24-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS232, RS422
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 70 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AD7306
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD7306ANZ,2156-AD7306ANZ
Standard Package 15
Win Source Part Number 1323531-AD7306ANZ
Ultra Librarian 3D Model Ultra Librarian AD7306ANZ CAD Model

Description

Product Overview: AD7306ANZ by Analog Devices Inc.

The AD7306ANZ is a robust, high-performance analog-to-digital and digital-to-analog converter developed by the renowned semiconductor manufacturer, Analog Devices Inc. This versatile component is designed to cater to a wide range of applications, including data acquisition systems, process control, and instrumentation, making it an ideal choice for professionals seeking reliable and accurate signal conversion.

Key Features

  • Dual-Function Converter: The AD7306ANZ integrates both DAC and ADC functionalities, offering a 6-bit digital-to-analog converter and a 6-bit analog-to-digital converter in one package. This dual functionality saves space and reduces the complexity of system design.
  • High-Speed Performance: With its fast conversion rate, the device is well-suited for applications that require quick data processing and real-time performance.
  • Wide Operating Range: The converter operates over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with different types of systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7306ANZ minimizes energy usage, making it suitable for portable and battery-powered devices.

Applications

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Industrial Automation
  • Battery-Powered Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD7306ANZ is no exception. It is built using high-grade materials and undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this converter to deliver consistent results over its lifetime.

Easy Integration

The AD7306ANZ comes in a compact DIP (Dual In-line Package) form factor, which simplifies the integration process into existing circuit designs. Its through-hole mounting style allows for easy soldering and secure attachment to printed circuit boards.

For engineers and designers looking for a reliable, high-speed converter that can handle both analog-to-digital and digital-to-analog conversions with ease, the AD7306ANZ from Analog Devices Inc. offers an excellent solution that balances performance with efficiency.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess