EN
  • EN
  • DE

AD5689RARUZ-RL7

Part No AD5689RARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 2 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 2
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±2, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Case / Package 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting Surface Mount
Base Product Number AD5689
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5689RARUZ-RL7CT-ND,AD5689RARUZ-RL7CT,AD5689RARUZ-RL7DKR-ND,505-AD5689RARUZ-RL7CT,AD5689RARUZ-RL7-ND,AD5689RARUZ-RL7TR,-2735-AD5689RARUZ-RL7CT,505-AD5689RARUZ-RL7DKR,AD5689RARUZ-RL7TR-ND,AD5689RARUZ-RL7DKR,505-AD5689RARUZ-RL7TR
Standard Package 1,000
Win Source Part Number 1322935-AD5689RARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5689RARUZ-RL7 CAD Model

Description

Product Overview: AD5689RARUZ-RL7

The AD5689RARUZ-RL7 is a high-performance, dual, 16-bit digital-to-analog converter (DAC) from the reputable manufacturer, Analog Devices Inc. This precision DAC is part of the nanoDAC+™ family, designed to offer compact, high-accuracy solutions for a wide range of applications including industrial automation, data acquisition systems, and digital gain and offset adjustment.

Featuring a robust architecture, the AD5689RARUZ-RL7 comes in a compact 16-lead TSSOP package, ensuring a minimal footprint on system designs. It operates on a 2.7V to 5.5V power supply, making it versatile for various power environments and particularly suitable for low-power operations. The device is characterized for operation from -40°C to +125°C, ensuring reliability across extreme temperature ranges.

One of the key attributes of this product is its integrated 2 ppm/°C reference, which provides a stable voltage reference that significantly reduces the need for external components and simplifies the design process. This reference also contributes to the DAC's impressive relative accuracy and low noise performance.

Key Features:

  • Resolution: Dual 16-bit DAC channels for precise analog signal generation.
  • Output Range: Selectable ranges providing flexibility for different output requirements.
  • Reference: On-chip 2.5 V, 2 ppm/°C reference voltage enhances accuracy.
  • Interface: Standard 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Power Efficiency: Low power operation with a typical 4.5 µA quiescent current.
  • Package: Space-saving 16-lead TSSOP package.
  • Temperature Range: Wide operational temperature range from -40°C to +125°C.

With its robust feature set, the AD5689RARUZ-RL7 is an ideal choice for precision applications that require high stability and low power consumption. Whether it's for process control, portable devices, or any application necessitating accurate analog output, this DAC from Analog Devices Inc. stands out for its performance and reliability.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7588 $58.7940
11+ $9.6482 $106.1302
17+ $9.3467 $158.8939
23+ $9.0452 $208.0396
29+ $8.7437 $253.5673
39+ $7.8392 $305.7288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess