EN
  • EN
  • DE

AD5423BCPZ-RL7

Part No AD5423BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 1 CHANNEL;16-BIT 4TO20 MA; VOUT / DAC 16 b SPI 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DAC
Number of Channels 1
Resolution (Bits) 16 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 1.71V ~ 5.5V, 5V ~ 33V
Temperature Range - Operating -40°C ~ 115°C
Mounting Surface Mount
Case / Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD5423
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-AD5423BCPZ-RL7TR-ND,-2735-AD5423BCPZ-RL7CT,505-AD5423BCPZ-RL7CT,505-AD5423BCPZ-RL7DKR,505-AD5423BCPZ-RL7TR,-2735-AD5423BCPZ-RL7TR,-2735-AD5423BCPZ-RL7DKR
Standard Package 1,500
Win Source Part Number 1317886-AD5423BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5423BCPZ-RL7 CAD Model

Description

The AD5423BCPZ-RL7 is a high-performance, precision digital-to-analog converter (DAC) from Analog Devices Inc., a leader in the semiconductor industry. This product is part of the AD5423 series, which are known for their reliability and accuracy in converting digital signals into their analog counterparts.

Key Features

  • Resolution: The AD5423BCPZ-RL7 boasts a 16-bit resolution, ensuring fine granularity and precise analog output for various applications.
  • Output Type: It is designed with a current output, which is ideal for industrial control systems where long-distance signal transmission is required without significant loss of signal integrity.
  • Interface: The device features a serial interface for communication, which allows for easy integration with microcontrollers and digital systems.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5423BCPZ-RL7 is suitable for space-constrained applications.
  • Supply Voltage: It operates on a wide supply voltage range, accommodating various system design requirements.
  • Temperature Range: The DAC is designed to work within an extended industrial temperature range, making it robust for demanding environments.

Applications

The versatility of the AD5423BCPZ-RL7 allows it to be utilized in a broad spectrum of applications. It is particularly well-suited for:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Industrial instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5423BCPZ-RL7 is no exception. It is built to meet high standards, ensuring consistent performance and long-term reliability for critical industrial and automation tasks. The AD5423BCPZ-RL7 is a testament to Analog Devices' dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2702 $53.0808
10+ $10.8884 $108.8840
15+ $10.5481 $158.2215
20+ $10.2078 $204.1560
26+ $9.8676 $256.5576
34+ $8.8468 $300.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess