EN
  • EN
  • DE

AD5280BRUZ50-REEL7

Part No AD5280BRUZ50-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Voltage - Supply 4.5V ~ 16.5V, ±5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30ppm/°C
Mounting Surface Mount
Supplier Device Package 14-TSSOP
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5280
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5280BRUZ50REEL7-ND,AD5280BRUZ50-REEL7CT,AD5280BRUZ50REEL7TR,AD5280BRUZ50REEL7TR-ND,AD5280BRUZ50-REEL7DKR,AD5280BRUZ50REEL7,AD5280BRUZ50-REEL7TR
Standard Package 1,000
Win Source Part Number 1321570-AD5280BRUZ50-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5280BRUZ50-REEL7 CAD Model

Description

AD5280BRUZ50-REEL7 Digital Potentiometer by Analog Devices Inc.

The AD5280BRUZ50-REEL7 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This digital potentiometer offers a unique combination of versatility and precision, making it an ideal choice for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features

  • Resolution: The device features a 256-position resolution, providing fine adjustment capabilities for precise control of resistance values.
  • Single Channel: It is a single-channel device, which simplifies its integration into various circuit designs.
  • Variable Resistance: The potentiometer can operate with a nominal resistance of 50 kΩ, which is suitable for most control applications.
  • Supply Voltage: The AD5280BRUZ50-REEL7 operates from a 2.7V to 5.5V single supply, ensuring compatibility with a range of power sources.
  • Interface: It features an I²C-compatible serial interface, making it easy to communicate with microcontrollers and other digital systems.
  • Compact Package: Housed in a compact TSSOP-14 package, this digital potentiometer is space-efficient and ideal for size-constrained applications.
  • Temperature Range: The device is specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.
  • Tape and Reel: Supplied in a tape and reel format (REEL7), it is optimized for automated assembly processes, facilitating mass production.

Applications

The versatility of the AD5280BRUZ50-REEL7 makes it suitable for various applications, including:

  • Programmable filters and delays
  • Adjustable power supplies
  • Calibration and trimming systems
  • Audio/visual equipment
  • Automotive electronics for sensor calibration

With its robust design and comprehensive feature set, the AD5280BRUZ50-REEL7 by Analog Devices Inc. offers a reliable and efficient solution for digitally controlled resistance adjustments. Its ease of integration, coupled with Analog Devices' reputation for quality, makes it an excellent choice for designers looking to enhance their systems with digital precision.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0420 $54.2520
14+ $7.4191 $103.8674
21+ $7.1872 $150.9312
29+ $6.9554 $201.7066
38+ $6.7235 $255.4930
50+ $6.0280 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess