EN
  • EN
  • DE

AD4630-24BBCZ

Part No AD4630-24BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-BIT, 2 MSPS, DUAL / 24 Bit Analog to Digital Converter 2 Input 2 SAR 64-CSPBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 24
Sampling Rate (Per Second) 2M
Number of Inputs 2
Input Type Differential
Data Interface Serial, SPI
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Supply
Voltage - Supply, Analog 1.71V ~ 1.89V, 5.3V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V, 5.3V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 64-FBGA, CSPBGA
Supplier Device Package 64-CSPBGA (7x7)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-AD4630-24BBCZ-ND,505-AD4630-24BBCZ,488-AD4630-24BBCZ,-2735-AD4630-24BBCZ
Standard Package 260
Win Source Part Number 1318402-AD4630-24BBCZ
Ultra Librarian 3D Model Ultra Librarian AD4630-24BBCZ CAD Model

Description

AD4630-24BBCZ - High-Precision SAR ADC from Analog Devices Inc.

The AD4630-24BBCZ is a state-of-the-art 24-bit, precision successive approximation register (SAR) analog-to-digital converter (ADC) developed by the renowned semiconductor company, Analog Devices Inc. This high-performance data conversion solution is designed to meet the rigorous demands of advanced signal processing applications where accuracy, speed, and power efficiency are of utmost importance.

With its exceptional resolution and accuracy, the AD4630-24BBCZ is ideal for a wide range of applications, including medical imaging, precision instrumentation, and industrial control systems. The device features an innovative conversion architecture that ensures stable performance over a wide range of conditions and reduces sensitivity to changes in temperature and power supply.

Key Features:

  • Resolution: 24-bit precision for high-resolution measurements.
  • Sampling Rate: Offers a maximum sampling rate that enables real-time data acquisition, ensuring that even rapidly changing signals are captured with high fidelity.
  • Low Noise: Designed with a low-noise front-end, providing clean and accurate signal conversion.
  • Integrated Features: Comes with an array of integrated functionalities such as on-chip reference and reference buffer, simplifying system design and reducing external component requirements.
  • Interface: Features a user-friendly digital interface for easy communication with microprocessors or digital systems.

The robustness of the AD4630-24BBCZ is further enhanced by its wide operating temperature range, making it suitable for industrial environments. In addition, the ADC operates with a single power supply, minimizing power consumption and making it an energy-efficient choice for battery-powered devices.

For designers and engineers looking to integrate high-precision data acquisition capabilities into their systems, the AD4630-24BBCZ from Analog Devices Inc. represents a blend of performance, reliability, and ease of use. Its compact package enables integration into space-constrained applications without compromising on functionality or performance.

Explore the possibilities and elevate the performance of your data acquisition systems with the AD4630-24BBCZ, a premier ADC solution that embodies the quality and innovation of Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3530 $82.3530
2+ $79.7794 $159.5588
3+ $77.2059 $231.6177
4+ $74.6324 $298.5296
5+ $66.9118 $334.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess