EN
  • EN
  • DE

AD2S82AHPZ-REEL

Part No AD2S82AHPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 10/12/14/16B 44PLCC / R/D Converter 10, 12, 14, 16 b Parallel 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type R/D Converter
Number of Channels 2
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number AD2S82
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD2S82AHPZ-REEL,AD2S82AHPZ-REELTR,AD2S82AHPZ-REELDKR,2156-AD2S82AHPZ-REEL,AD2S82AHPZ-REEL-ND,AD2S82AHPZ-REELCT
Standard Package 500
Win Source Part Number 1318449-AD2S82AHPZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD2S82AHPZ-REEL CAD Model

Description

Analog Devices Inc. AD2S82AHPZ-REEL Variable Resolution, Monolithic Resolver-to-Digital Converter

The AD2S82AHPZ-REEL from Analog Devices Inc. is a high-performance, variable resolution, monolithic Resolver-to-Digital (RDC) converter that offers a complete solution for interfacing with resolver sensors. This advanced converter is designed to interpret the rotational position of a resolver's rotor by converting the analog sinusoidal signals into digital data that can be processed by a microcontroller or digital system.

The AD2S82AHPZ-REEL is characterized by its ability to support a wide range of resolutions, from 10 to 16 bits, which can be easily programmed by the user to match the specific needs of the application. This flexibility makes it an ideal choice for applications that require precise position sensing and control, such as in robotics, aerospace, and industrial automation systems.

One of the key features of the AD2S82AHPZ-REEL is its high tracking rate, which can accurately follow fast-changing resolver signals without loss of data. This ensures reliable performance even in systems where the rotor speed is highly dynamic. Moreover, the device is designed to withstand harsh industrial environments, thanks to its robust construction and wide operating temperature range.

The AD2S82AHPZ-REEL is available in a compact, surface-mount package that is suitable for space-constrained applications. The packaging format, REEL, indicates that the product is provided on a reel, which is typically used for automated manufacturing processes, ensuring efficient handling and placement during the assembly of electronic systems.

With its precision and versatility, the AD2S82AHPZ-REEL from Analog Devices Inc. is a top-tier choice for engineers looking to integrate high-quality resolver-to-digital conversion into their designs. The device's combination of variable resolution, high tracking rate, and durable construction makes it a reliable and flexible component for a wide array of sophisticated motion control applications.

For further technical specifications, application support, and ordering information, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess