EN
  • EN
  • DE

AD2420WCCPZ01-RL

Part No AD2420WCCPZ01-RL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description LOW COST AUDIO BUS SLAVE REV 0.1 / Audio Audio Transceiver 1 Channel 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Obsolete
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number AD2420
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345379-AD2420WCCPZ01-RL
Ultra Librarian 3D Model Ultra Librarian AD2420WCCPZ01-RL CAD Model

Description

Introducing the AD2420WCCPZ01-RL from Analog Devices Inc.

The AD2420WCCPZ01-RL is a cutting-edge component designed by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to Analog Devices' commitment to innovation and excellence in the field of integrated circuits and signal processing technology. With its robust features and reliable performance, the AD2420WCCPZ01-RL is an ideal choice for a wide range of applications, including automotive audio networks, industrial control systems, and advanced communication platforms.

Key Features and Benefits

  • High-Performance Signal Processing: The AD2420WCCPZ01-RL is built to deliver superior signal processing capabilities, ensuring clear and accurate transmission of data across various platforms.
  • Durability: Housed in a rugged package, this product is designed to withstand harsh environments and provide consistent performance over a long lifespan.
  • Energy Efficiency: Analog Devices Inc. has engineered the AD2420WCCPZ01-RL to operate with minimal power consumption, making it an eco-friendly choice for energy-conscious designers.
  • Compatibility: This component is designed to be compatible with a broad range of existing systems and protocols, allowing for seamless integration into various applications without the need for extensive modifications.
  • Support and Documentation: Analog Devices Inc. offers comprehensive technical support and detailed documentation for the AD2420WCCPZ01-RL, ensuring that engineers and developers can maximize its potential in their projects.

Applications

The versatility of the AD2420WCCPZ01-RL makes it suitable for multiple applications. Its high-fidelity signal processing is particularly beneficial in automotive infotainment systems, where clear audio communication is crucial. In industrial settings, the component's reliability and efficiency contribute to improved control and automation systems. Additionally, its compatibility with various communication protocols makes it a valuable part of advanced telecommunication infrastructures.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD2420WCCPZ01-RL is no exception. Each unit is rigorously tested to meet the highest standards of performance and reliability. Customers can trust in the AD2420WCCPZ01-RL to perform consistently under demanding conditions, backed by the reputation of Analog Devices Inc. as a trusted name in the industry.

Whether you're designing the next generation of automotive audio systems or upgrading an industrial control network, the AD2420WCCPZ01-RL from Analog Devices Inc. offers the performance, durability, and efficiency you need to succeed.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 52QFP13
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess