EN
  • EN
  • DE

AD21573WCBCZ502

Part No AD21573WCBCZ502
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-21573, 500MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SHARC®
Package Tray
Type Fixed/Floating Point
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.768MB
Voltage - I/O 3.30V
Voltage - Core 1.15V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Base Product Number AD21573
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345428-AD21573WCBCZ502
Ultra Librarian 3D Model Ultra Librarian AD21573WCBCZ502 CAD Model

Description

The AD21573WCBCZ502 is a state-of-the-art integrated circuit provided by the renowned manufacturer Analog Devices Inc. This high-performance component is designed to cater to the demanding needs of advanced electronic systems, offering precision, reliability, and efficiency.

At the core of the AD21573WCBCZ502's capabilities lies its exceptional signal processing performance. This makes it an ideal choice for applications that require accurate and fast data conversion, such as medical imaging systems, industrial automation, and communication infrastructure. The device is built with cutting-edge technology that ensures minimal signal distortion and maximizes signal integrity.

Key Features:

  • High Precision: The AD21573WCBCZ502 is designed to deliver highly accurate results, which is critical for systems where precision is paramount.
  • Robust Performance: Engineered to withstand challenging conditions, this IC maintains its functionality even in harsh environments, making it suitable for industrial and outdoor applications.
  • Energy Efficiency: With power consumption being a critical factor in modern electronics, the AD21573WCBCZ502 is optimized for low power operation without compromising on performance.
  • Integration: The compact form factor of the device allows for seamless integration into various circuit designs, saving space and reducing the need for additional components.

Furthermore, the AD21573WCBCZ502 is supported by Analog Devices' comprehensive technical resources, including detailed datasheets, application notes, and design support tools. These resources ensure that designers can fully leverage the capabilities of the IC in their projects.

Whether you're developing cutting-edge technology for consumer electronics, industrial instrumentation, or communication systems, the AD21573WCBCZ502 from Analog Devices Inc. represents a reliable and high-quality choice that can help elevate your designs to the next level.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess