EN
  • EN
  • DE

AD21489WBCPZ402

Part No AD21489WBCPZ402
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ADSP-21489 W/ 5 MBIT RAM, 400MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface EBI/EMI, DAI, I2C, SPI, SPORT, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.1V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Base Product Number AD21489
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 505-AD21489WBCPZ402,-2735-AD21489WBCPZ402
Standard Package 1
Win Source Part Number 1316889-AD21489WBCPZ402
Ultra Librarian 3D Model Ultra Librarian AD21489WBCPZ402 CAD Model

Description

The AD21489WBCPZ402 is a high-performance, mixed-signal processor from the renowned manufacturer Analog Devices Inc. This innovative product is designed to cater to a wide range of applications, including audio processing, industrial control, instrumentation, and defense systems. With its advanced features and robust design, the AD21489WBCPZ402 stands out as a versatile solution for complex signal processing tasks.

Key Features

  • High-Performance Signal Processing: The processor is built to handle demanding signal processing applications with ease, ensuring high-speed and precise calculations.
  • Integrated Memory: It comes with ample integrated memory, reducing the need for external components and simplifying system design.
  • Low Power Consumption: Despite its powerful capabilities, the AD21489WBCPZ402 is engineered for efficiency, offering low power consumption to help maintain optimal system performance.
  • Flexible Connectivity: A variety of connectivity options are available, enabling seamless integration with other system components and peripherals.
  • Robust Design: The product is designed to withstand harsh operating conditions, making it suitable for industrial and military applications where reliability is critical.

Applications

The AD21489WBCPZ402 is ideal for a multitude of applications that require high-fidelity signal processing. Its versatility allows it to be used in:

  • Advanced audio equipment
  • Automated industrial machinery
  • Precision instrumentation
  • Communication systems
  • Defense and aerospace electronics

Technical Specifications

For engineers and system designers, the AD21489WBCPZ402 offers an impressive set of technical specifications that ensure it meets the requirements of even the most demanding applications. The processor's architecture is optimized for performance, with a focus on signal integrity and processing speed. Detailed technical data and application notes are available from Analog Devices Inc. to assist in the integration and optimal use of this processor in your projects.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet strict industry standards. The AD21489WBCPZ402 is no exception, with quality assurance processes in place to ensure consistent performance and reliability for the life of the product.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8083 $56.4249
7+ $15.4324 $108.0268
11+ $14.9502 $164.4522
14+ $14.4679 $202.5506
18+ $13.9856 $251.7408
24+ $12.5389 $300.9336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,828 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess