EN
  • EN
  • DE

ADXRS295BCEZ

Part No ADXRS295BCEZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description The ADXRS295 is a high performance MEMS roll and pitch angular rate sensor (gyroscope) for use in stabilization...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 18
Win Source Part Number 979046-ADXRS295BCEZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADXRS295BCEZ CAD Model

Description

The ADXRS295BCEZ is a high-performance, vibration-immune yaw rate gyroscope from Analog Devices Inc., designed to offer outstanding angular rate sensing in a wide range of applications. This MEMS device is part of the robust ADXRS family, known for its reliability and precision in measuring rotational rates.

Key Features:

  • High Precision: The gyroscope provides excellent bias stability and low noise density, ensuring accurate readings even in demanding environments.
  • Digital Output: It features a digital output (SPI), which facilitates easy integration with microcontrollers and digital systems.
  • Temperature Sensing: The device includes an on-chip temperature sensor, aiding performance optimization across a range of operating conditions.
  • Power Efficiency: Designed for low power consumption, the ADXRS295BCEZ is suitable for battery-powered applications where efficiency is critical.
  • Vibration Immunity: The gyroscope is engineered to withstand high levels of vibration without compromising on performance, making it ideal for automotive and industrial applications.
  • Robust Design: Enclosed in a compact, surface-mount package, it is built to endure harsh environments and is suitable for space-constrained applications.

Applications:

  • Automotive Vehicle Dynamics
  • Platform Stabilization
  • Robotics and Industrial Control Systems
  • Navigation and Telemetry Systems
  • Aerospace and Defense Instrumentation

The ADXRS295BCEZ is a testament to Analog Devices Inc.'s commitment to providing cutting-edge sensor technology. With its robust design and advanced features, this gyroscope is an excellent choice for engineers and designers looking to enhance the performance and reliability of their systems.

Whether it's for automotive safety systems, precise navigation equipment, or dynamic industrial machinery, the ADXRS295BCEZ delivers the performance needed to maintain stability and accuracy in the most challenging environments.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
TE Connectivity
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess