EN
  • EN
  • DE

ADW71205YSTZ

Part No ADW71205YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC RDC 12BIT 44LQFP / 12-Bit RDC with Reference Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Channels 2
Resolution (Bits) 12 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Part Number Series ADW71205
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806254-ADW71205YSTZ
Ultra Librarian 3D Model Ultra Librarian ADW71205YSTZ CAD Model

Description

Analog Devices ADW71205YSTZ Overview

The ADW71205YSTZ is a high-precision, mixed-signal integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring robust signal processing capabilities. It is a testament to Analog Devices' commitment to providing state-of-the-art solutions for complex electronic systems.

Key Features

  • High Performance: The ADW71205YSTZ delivers exceptional accuracy and reliability, ensuring that it can handle demanding signal processing tasks with ease.
  • Integration: This component integrates multiple functionalities into a single chip, which helps in reducing the overall system complexity and footprint, making it ideal for space-constrained applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, which is crucial for battery-powered devices and systems concerned with thermal management.
  • Flexibility: It offers a wide range of configuration options, allowing designers to tailor its performance to meet specific application requirements.

Applications

The ADW71205YSTZ can be used in various applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Medical devices
  • Communication infrastructure
  • Automotive electronics

Technical Specifications

The device comes in a compact YSTZ package and features advanced technical specifications that enable it to deliver superior performance. It operates over a broad temperature range, ensuring reliability in harsh environments. The high level of integration reduces the need for external components, which can simplify circuit design and enhance overall system robustness.

Quality and Reliability

Analog Devices Inc. is known for its rigorous testing and quality control measures. The ADW71205YSTZ is no exception, as it undergoes extensive testing to ensure that it meets the high standards expected by industry professionals. Users can trust in the durability and long-term performance of this component.

Conclusion

With its combination of performance, integration, and energy efficiency, the ADW71205YSTZ from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated and reliable electronic systems. Its versatility across multiple industries underscores its value as a key component in modern electronics.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0298 $57.0894
7+ $15.6142 $109.2994
10+ $15.1262 $151.2620
14+ $14.6383 $204.9362
18+ $14.1504 $254.7072
24+ $12.6865 $304.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess