EN
  • EN
  • DE

ADV8005KBCZ-8B

Part No ADV8005KBCZ-8B
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO SGNL PROC 425CSPBGA / Video Processor IC I2C, I2S, Serial 425-CSPBGA (19x19) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Processor
Applications Consumer Video
Control Interface I²C, I²S, Serial
Voltage - Supply 1.746V ~ 1.854V
Mounting Type Surface Mount
Package / Case 425-LFBGA, CSPBGA
Supplier Device Package 425-CSPBGA (19x19)
Base Product Number ADV8005
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860629-ADV8005KBCZ-8B
Ultra Librarian 3D Model Ultra Librarian ADV8005KBCZ-8B CAD Model

Description

ADV8005KBCZ-8B Product Overview

The ADV8005KBCZ-8B is a high-performance video signal processing product from Analog Devices Inc., designed to cater to the demanding needs of advanced digital video applications. This versatile chip is a testament to Analog Devices' commitment to providing cutting-edge technology for video processing solutions.

Key Features

  • High-Quality Video Processing: The ADV8005KBCZ-8B boasts sophisticated video processing capabilities, enabling it to deliver crisp, clear, and vibrant images. It supports a wide range of video formats and resolutions, making it highly adaptable to various use cases.
  • Integrated HDMI Interface: With an integrated HDMI interface, this product offers seamless connectivity to a variety of digital video sources, ensuring compatibility with the latest multimedia devices.
  • Advanced Deinterlacing: The chip includes advanced deinterlacing technology, which converts interlaced video signals into a progressive format, enhancing the visual quality of fast-moving images and reducing motion artifacts.
  • On-Chip Audio Processing: In addition to its video capabilities, the ADV8005KBCZ-8B also features on-chip audio processing. This allows for the synchronization of audio with video streams, providing an immersive multimedia experience.

Applications

The versatility of the ADV8005KBCZ-8B makes it ideal for a wide range of applications, including:

  • High-definition televisions (HDTVs)
  • Professional video editing and broadcasting equipment
  • Home theater systems
  • Digital signage and video wall controllers
  • Advanced AV receivers

Technical Specifications

The ADV8005KBCZ-8B is equipped with a robust set of technical specifications that ensure its performance meets the highest standards:

  • Multiple video input and output formats supported
  • Integrated HDMI receiver and transmitter with HDCP support
  • On-chip frame rate conversion and scaling
  • Dynamic contrast enhancement for superior image quality
  • Low power consumption for energy-efficient operation

In conclusion, the ADV8005KBCZ-8B from Analog Devices Inc. is a comprehensive video processing solution, offering unparalleled image quality, extensive connectivity, and a rich feature set that makes it a prime choice for manufacturers and designers of high-end video equipment.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $469.1587 $469.1587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess