EN
  • EN
  • DE

ADV7627KBCZ-8-RL

Part No ADV7627KBCZ-8-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description HDMI Transceiver 1TX 1RX 260-Pin CSP-BGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Lead Free Contains Lead
Number of Pins 260
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1043919-ADV7627KBCZ-8-RL
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7627KBCZ-8-RL CAD Model

Description

The ADV7627KBCZ-8-RL is a high-performance, feature-rich audio/video transceiver from Analog Devices Inc., designed to cater to the demanding requirements of advanced multimedia applications. This integrated circuit is part of the company's extensive portfolio of solutions that are aimed at enhancing the audiovisual experience in both professional and consumer electronics.

Key Features

  • High-Definition Multimedia Interface (HDMI): The ADV7627KBCZ-8-RL supports HDMI 1.4b specifications, enabling the transmission of high-definition video, audio, and data streams.
  • 3D and 4K Support: With the ability to handle 3D video formats and 4K resolution, this product ensures compatibility with the latest visual technologies for a future-proof solution.
  • Audio Return Channel (ARC): This feature allows an HDMI-connected TV with a built-in tuner to send audio data upstream to a surround audio system, eliminating the need for a separate audio cable.
  • Content Protection: The device comes with HDCP 1.4/2.2 support, ensuring secure transmission of protected content between devices.
  • Multiple Input/Output Ports: Equipped with multiple HDMI inputs and outputs, it offers flexibility in managing various audio and video sources and displays.

Applications

The ADV7627KBCZ-8-RL is ideal for a range of applications, including:

  • Home Theater Systems
  • AV Receivers
  • Professional Audio/Video Equipment
  • Digital Signage
  • Video Conferencing Systems

Technical Specifications

The device is available in a surface-mount package and requires a single 3.3V power supply for operation. It operates over an extended temperature range, making it suitable for various environments.

Ordering and Packaging

The ADV7627KBCZ-8-RL is offered in a tape and reel package, facilitating efficient handling and manufacturing processes. Analog Devices Inc. ensures that their products meet the highest quality standards and provides comprehensive technical support for developers.

For more detailed information, datasheets, and technical resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,981 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess