EN
  • EN
  • DE

ADV7180WBSTZ-REEL

Part No ADV7180WBSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit, 4× Oversampling SDTV Video Decoder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1142680-ADV7180WBSTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7180
Introduction Date June 28, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADV7180WBSTZ-REEL CAD Model

Description

ADV7180WBSTZ-REEL - Analog Devices Inc.

The ADV7180WBSTZ-REEL is a highly integrated video decoder from the esteemed manufacturer Analog Devices Inc. This versatile chip is designed to convert standard analog video signals into a 10-bit digital video output stream. It is a crucial component in a variety of video processing applications, making it a go-to solution for designers looking to interface with analog video sources.

Key Features

  • Multi-Format Support: The ADV7180WBSTZ-REEL can automatically detect and convert a wide range of standard-definition video formats, including NTSC, PAL, and SECAM.
  • High-Quality Video: With its 10-bit ADC and advanced comb filter, this decoder ensures crisp and clear digital video output, minimizing artifacts and noise.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power consumption profile that is ideal for portable and battery-operated devices.
  • Flexible Interface: The device features an I2C interface for easy programming and control, as well as a versatile digital video output that is compatible with a variety of video processors and SoCs.
  • Robust Operation: The ADV7180WBSTZ-REEL is designed to tolerate weak and distorted input signals, providing reliable performance even in challenging conditions.
  • Compact Package: Available in a compact 48-lead LQFP surface-mount package, it is suitable for space-constrained applications.

Applications

The ADV7180WBSTZ-REEL is ideal for a multitude of applications where analog video needs to be digitized, including:

  • Security and Surveillance Systems
  • Automotive Infotainment and Rear-View Cameras
  • Video Capture Devices
  • Personal Video Recorders
  • Teleconferencing Equipment

Product Availability

This decoder is offered in a tape and reel package, denoted by the 'REEL' suffix, which facilitates automated assembly and is suitable for high-volume production environments. The ADV7180WBSTZ-REEL is a testament to Analog Devices Inc.'s commitment to providing advanced video solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0120 $50.0600
13+ $8.2150 $106.7950
19+ $7.9583 $151.2077
26+ $7.7015 $200.2390
34+ $7.4448 $253.1232
45+ $6.6747 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess