EN
  • EN
  • DE

ADV7177KSZ

Part No ADV7177KSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO NTSC 3-CH 44MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video Encoder
Applications Set-Top Boxes, TV
Analog Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 129645-ADV7177KSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7177KSZ CAD Model

Description

The ADV7177KSZ, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a state-of-the-art digital video encoder that converts digital video signals into analog composite and S-video formats. This high-quality IC is designed to cater to a variety of video applications, ensuring compatibility with current video standards and providing a seamless interface for video systems.

Key Features

  • High-Quality Video Encoding: The ADV7177KSZ offers pristine video encoding, delivering sharp and clear analog video signals from digital inputs.
  • Multiple Video Formats: It supports PAL, NTSC, and SECAM video formats, making it versatile for use in different regional standards across the globe.
  • Integrated Color Space Conversion: The device includes on-chip color space conversion from YCrCb to composite and S-video formats, simplifying the design and reducing external component requirements.
  • Advanced Power Management: With low power consumption and advanced power management features, the ADV7177KSZ is ideal for portable and power-sensitive applications.
  • Compact Packaging: The encoder comes in a space-saving surface-mount package, making it suitable for integration into a wide range of consumer electronics.

Applications

The versatility of the ADV7177KSZ makes it an excellent choice for a diverse array of applications. These include:

  • Digital video cameras
  • DVD players and recorders
  • Video conferencing systems
  • Home theater systems
  • Personal video recorders

Technical Specifications

The ADV7177KSZ is built with precision and is designed to meet rigorous technical standards:

  • Resolution: Capable of encoding standard-definition video signals.
  • Interface: Features a digital input interface for straightforward connectivity with other digital video sources.
  • Package: Available in a LQFP-44 (Low Profile Quad Flat Package) that ensures a minimal footprint on circuit boards.

Ordering Information

To acquire the ADV7177KSZ or to request samples, customers can visit the Analog Devices Inc. website or contact authorized distributors. The product is available under the part number ADV7177KSZ, ensuring you receive the genuine, high-quality component for your video encoding needs.

You May Also Be Interested in

NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.8630
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
Digital video encoder
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8983 $59.7966
5+ $24.5322 $122.6610
8+ $23.7653 $190.1224
11+ $22.9984 $252.9824
13+ $22.2326 $289.0238
18+ $19.9318 $358.7724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess