EN
  • EN
  • DE

ADV7173KSTZ

Part No ADV7173KSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Video Encoder 6 DAC 10bit 48-Pin LQFP Tray / IC DAC VIDEO NTSC 6-CH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications Multimedia
Analog Supply Voltage 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 009548-ADV7173KSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADV7173
Introduction Date June 25, 1999
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7173KSTZ CAD Model

Description

ADV7173KSTZ: High-Quality Digital Video Encoder by Analog Devices Inc.

The ADV7173KSTZ is a cutting-edge digital video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the ADV717x family of encoders that are renowned for their ability to convert digital video signals into high-quality analog outputs with minimal loss of fidelity.

With its advanced features, the ADV7173KSTZ is particularly suitable for applications such as video broadcasting, DVD players, digital set-top boxes, video cameras, and other video processing equipment where superior image quality is paramount. It supports both PAL and NTSC standards, making it versatile for use in various regions and systems worldwide.

Key Features of the ADV7173KSTZ:

  • Multi-Format Support: Compatible with NTSC (M, 4.43), PAL (B, D, G, H, I, M, N, Nc), and SECAM video standards.
  • High-Quality Video: Provides excellent video quality with a 10-bit DAC and advanced encoding algorithms.
  • Integrated Filters: Features on-chip luma and chroma filters to ensure crisp and clean video output.
  • Flexible Interface: Equipped with a programmable I²C interface for easy control and configuration.
  • Power Efficiency: Operates on a single 3.3V power supply for improved power management.
  • Compact Design: Available in a 48-lead LQFP (Low-profile Quad Flat Package) that saves board space and is suitable for compact designs.

The ADV7173KSTZ also boasts a range of additional functionalities, including programmable video output levels, closed-captioning capability, and Macrovision copy protection (subject to licensing), which is essential for content providers seeking to prevent unauthorized copying of video material.

For designers and engineers looking for a reliable and high-quality video encoding solution, the ADV7173KSTZ from Analog Devices Inc. offers a blend of performance, versatility, and ease of integration. Whether for consumer electronics or professional video systems, this encoder is engineered to meet the stringent demands of the modern video landscape.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
Lowest to $10.1190

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1901 $65.9505
11+ $10.8224 $119.0464
17+ $10.4851 $178.2467
23+ $10.1467 $233.3741
30+ $9.8083 $294.2490
40+ $8.7942 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess