EN
  • EN
  • DE

ADV7128KR50

Part No ADV7128KR50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS 80 MHz, 10-Bit Video DAC / DAC 1-CH Segment 10-bit 28-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 173722-ADV7128KR50
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7128
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7128KR50 CAD Model

Description

Product Overview: ADV7128KR50 by Analog Devices Inc.

The ADV7128KR50, manufactured by Analog Devices Inc., is a high-performance, triple 8-bit video Digital-to-Analog Converter (DAC) designed to meet the rigorous demands of high-resolution color graphics and video systems. This device is particularly well-suited for applications requiring the highest quality of video output, such as professional video editing suites, high-definition television (HDTV) equipment, and advanced graphical workstations.

Key Features

  • High-Speed Operation: The ADV7128KR50 is capable of converting digital signals to analog at speeds suitable for high-resolution video, ensuring smooth and clear image rendering.
  • Triple DAC Channels: With its three DAC channels, this device can simultaneously handle red, green, and blue video signals, providing precise color representation and a high-quality visual experience.
  • 8-Bit Resolution: The 8-bit resolution per channel offers a wide color palette, allowing for accurate and vibrant color output on display devices.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7128KR50 minimizes power usage without sacrificing performance, making it ideal for energy-conscious applications.
  • Compact Package: Available in a space-saving 50-lead MQFP (Metric Quad Flat Pack), this product is engineered for easy integration into a variety of systems without occupying excessive board space.

Applications

  • High-Resolution Color Graphics
  • Video Signal Conversion
  • HDTV Equipment
  • Professional Video Editing Systems
  • Graphical Workstations

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADV7128KR50 is backed by the company's reputation for delivering high-quality, reliable components. Whether upgrading an existing system or designing a new one, the ADV7128KR50 offers a blend of performance and quality that can significantly enhance the visual capabilities of your video and graphics applications.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5202 $64.5606
7+ $17.6576 $123.6032
11+ $17.1059 $188.1649
14+ $16.5541 $231.7574
19+ $16.0023 $304.0437
25+ $14.3469 $358.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,266 pieces
In Stock: 4,133 pieces Factory Stock: 4,133 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess