EN
  • EN
  • DE

ADV7122KP80

Part No ADV7122KP80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description CMOS 80 MHz, Triple 10-Bit Video DACs / DAC 3-CH Segment 10-bit 44-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 173713-ADV7122KP80
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7122
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7122KP80 CAD Model

Description

ADV7122KP80 - High-Speed, Triple Channel Digital-to-Analog Converter

The ADV7122KP80 from Analog Devices Inc. is a high-speed, triple-channel, 8-bit digital-to-analog converter (DAC) designed to provide a complete interface between digital signal processors and high-resolution color graphics displays. As an integral part of sophisticated video and graphics systems, this DAC is engineered to meet the rigorous demands of a variety of applications, including medical imaging, professional video editing, and high-end gaming.

Key Features:

  • High-Speed Operation: The ADV7122KP80 operates at very high speeds, enabling it to support the requirements of high-resolution and high-refresh-rate displays.
  • Triple 8-Bit DACs: This product incorporates three precision 8-bit video DACs on a single monolithic chip, providing simultaneous output of red, green, and blue analog signals.
  • Integrated 80 MHz Operation: With an 80 MHz operational capability, it ensures smooth and vibrant display output, making it suitable for high-performance video applications.
  • CMOS Digital Inputs: The digital input is CMOS compatible, allowing for easy interfacing with a variety of digital sources.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7122KP80 minimizes power consumption, which is critical for portable and embedded applications.
  • Compact 80-Pin PLCC Package: The device is packaged in an 80-pin Plastic Leaded Chip Carrier (PLCC), which offers a space-saving solution for PCB designs.

Applications:

  • High-Resolution Color Graphics Displays
  • Medical Imaging Systems
  • Professional Video Editing Suites
  • Virtual Reality Platforms
  • Advanced Gaming Consoles
  • Simulation and Training Systems

The ADV7122KP80 is designed with system flexibility in mind, providing both full-scale and midscale output options, which are selectable via an external pin. Its on-chip 1.25 V reference voltage source further simplifies system design. The device's high integration and feature set reduce the need for additional components, thus saving board space and potentially lowering system costs.

With its robust feature set and high-speed performance, the ADV7122KP80 from Analog Devices Inc. stands out as a superior choice for developers and engineers looking to push the boundaries of video and graphics display technology.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess