EN
  • EN
  • DE

ADV7122KP50

Part No ADV7122KP50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC VIDEO 3-CH 50MHZ 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Base Product Number ADV7122
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559958-ADV7122KP50
Ultra Librarian 3D Model Ultra Librarian ADV7122KP50 CAD Model

Description

Product Overview: ADV7122KP50 by Analog Devices Inc.

The ADV7122KP50 is a high-speed, high-performance, monolithic CMOS digital-to-analog converter (DAC) engineered by Analog Devices Inc. This precision electronic component is designed to meet the rigorous demands of advanced video and high-speed signal conversion applications. The ADV7122KP50 features a 50 MHz update rate, making it an ideal choice for systems requiring fast data throughput and real-time signal processing.

Key Features:

  • High-Speed Operation: With a 50 MHz update rate, the ADV7122KP50 ensures rapid signal conversion, which is crucial for applications such as video and graphics generation.
  • Triple 10-Bit Resolution: The device includes three individual 10-bit DACs, providing high-fidelity output for RGB video signals or other three-channel applications.
  • Integrated Output Amplifiers: The on-chip output amplifiers are capable of driving both 75Ω double-terminated cables and high-impedance loads, offering versatility in connectivity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7122KP50 operates with low power dissipation, making it suitable for power-sensitive applications.
  • CMOS Technology: The use of advanced CMOS technology ensures a low-glitch energy output, which contributes to the high-quality signal performance of the device.
  • Flexible Reference Inputs: The device supports both external and internal reference voltage inputs, providing design flexibility and ease of integration into various systems.

Applications:

The ADV7122KP50 is adept at serving a wide range of applications, including:

  • High-resolution color graphics and video systems
  • Image processing and digital signal processing
  • Professional video editing and broadcasting equipment
  • Medical imaging and diagnostic equipment
  • Instrumentation and test equipment

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV7122KP50 is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and durability for industrial-grade applications. With its robust design and advanced features, the ADV7122KP50 stands out as a superior choice for designers seeking a reliable, high-speed DAC solution.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3753 $89.3753
2+ $73.3335 $146.6670
3+ $71.0419 $213.1257
4+ $68.7502 $275.0008
5+ $66.4585 $332.2925
6+ $59.5834 $357.5004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess