EN
  • EN
  • DE

ADV453KN66

Part No ADV453KN66
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043888-ADV453KN66
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV453KN66 CAD Model

Description

Analog Devices Inc. Product Overview: ADV453KN66

The ADV453KN66 is a high-performance, digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading company in the semiconductor industry. This product is tailored for applications that require precise digital video reproduction, such as professional video editing systems, high-definition televisions, and advanced imaging equipment.

Key Features:

  • Resolution: The ADV453KN66 boasts a 66-MHz pixel rate, which provides a high level of detail and color depth for video displays, ensuring a clear and vibrant image quality.
  • Compatibility: It supports various video standards, including NTSC, PAL, and SECAM, making it a versatile choice for designers working with international video formats.
  • Integrated Triple DACs: It contains three individual DACs, each with a resolution of 8-bits. This triple DAC configuration allows for the independent processing of the red, green, and blue video signals, enhancing the overall color accuracy and image fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV453KN66 is ideal for portable and battery-operated devices where power conservation is critical.
  • On-Chip PLL Circuit: The inclusion of an on-chip phase-locked loop (PLL) circuit simplifies the system design by reducing the number of external components required for clock generation.
  • Compact Packaging: Available in a compact package, the ADV453KN66 is suitable for space-constrained applications, ensuring that it can fit into a variety of design layouts without compromising performance.

Applications:

The ADV453KN66 is engineered to meet the demands of a broad range of video applications. Its high-speed performance makes it an excellent choice for:

  • Video broadcast equipment
  • Professional video editing and production systems
  • High-resolution video projection systems
  • Medical imaging devices
  • Industrial video processing units

In conclusion, the ADV453KN66 from Analog Devices Inc. represents a blend of performance, versatility, and efficiency, making it a top-tier component for any video-related application that demands high-quality digital-to-analog conversion.

You May Also Be Interested in

TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess