EN
  • EN
  • DE

ADV3003ACPZ-R7

Part No ADV3003ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC EQUALZR HDMI/DVI TMDS 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications DVI, HDMI Equalizer/Driver
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Win Source Part Number 1016130-ADV3003ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV3003ACPZ-R7 CAD Model

Description

Product Overview: ADV3003ACPZ-R7

The ADV3003ACPZ-R7 is a high-performance, 4:1 multiplexed HDMI/DVI switch from Analog Devices Inc., designed to manage digital video signals in advanced consumer electronics and professional display systems. This switch is an ideal solution for applications that require the distribution of multiple HDMI or DVI inputs to a single display port.

Key Features

  • High-Speed Digital Video Switch: The ADV3003ACPZ-R7 facilitates the switching of digital video signals with a bandwidth that supports HDMI 1.4 and DVI 1.0 standards, ensuring compatibility with high-definition content.
  • 4:1 Multiplexing: With its four input ports, the device can connect up to four different video sources and select one for output, making it versatile for systems that need to switch between multiple video feeds.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, contributing to the overall energy efficiency of the system it's integrated into.
  • Compact LFCSP Packaging: The ADV3003ACPZ-R7 is housed in a 64-lead LFCSP (Lead Frame Chip Scale Package) that is space-saving, making it suitable for sleek, modern electronic devices with limited internal space.
  • Enhanced Signal Integrity: The device is engineered to maintain the integrity of high-speed video signals, minimizing jitter and signal degradation to deliver crisp, clear video output.
  • Integrated Equalization: Built-in cable equalization helps to compensate for signal loss over long cable runs, extending the reach of digital video connections without compromising quality.

Applications

The ADV3003ACPZ-R7 is adept for use in a variety of settings, including:

  • Home Theater Systems
  • Professional AV Equipment
  • Video Conferencing Systems
  • Digital Signage
  • KVM (Keyboard, Video, Mouse) Switches

This product from Analog Devices Inc. is a testament to the company's commitment to delivering innovative, high-quality components that enhance the multimedia experience. Whether it's for a complex home theater setup or a demanding professional display application, the ADV3003ACPZ-R7 is an excellent choice for seamless video signal switching.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2559 $51.8857
55+ $1.8510 $101.8050
84+ $1.7932 $150.6288
116+ $1.7353 $201.2948
150+ $1.6775 $251.6250
200+ $1.5040 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess