Analog Devices Inc. ADUM7510BRWZ Digital Isolator
The ADUM7510BRWZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide robust electromagnetic compatibility (EMC) and high-speed signal isolation for a wide range of applications. This device is part of the ADuM7510 series, which is known for its exceptional performance in isolating digital signals between two domains while maintaining signal integrity and isolating potential ground loops.
Constructed with Analog Devices' proprietary iCoupler® technology, the ADUM7510BRWZ offers five channels of isolation, with three channels in one direction and two in the reverse, making it a versatile solution for various bidirectional communication protocols. The device is capable of supporting data rates up to 25 Mbps, ensuring fast and reliable data transfer for high-speed digital interfaces.
The ADUM7510BRWZ comes in a 16-lead SOIC wide-body package, providing a compact footprint suitable for space-constrained applications. It boasts an impressive isolation voltage of 2500 Vrms for 1 minute and an operational voltage of 560 V peak, offering a high level of protection against voltage spikes and surges. This makes it an ideal choice for industrial, medical, and automotive applications where electrical isolation is critical for safety and equipment integrity.
With its integrated, enhanced system-level ESD performance, the ADUM7510BRWZ minimizes the need for external components, reducing design complexity and saving board space. It also features a wide temperature range from -40°C to +125°C, ensuring reliable operation under extreme environmental conditions.
Key Features:
- 5-channel isolator: 3 forward and 2 reverse channels
- Data rates up to 25 Mbps
- 2500 Vrms isolation for 1 minute
- Operational voltage of 560 V peak
- iCoupler® technology for high-speed signal isolation
- 16-lead SOIC wide-body package
- Enhanced system-level ESD performance
- Wide temperature range: -40°C to +125°C
The ADUM7510BRWZ by Analog Devices Inc. is a robust and reliable solution for applications demanding high isolation and fast data transfer rates, while maintaining a high degree of safety and signal integrity.