EN
  • EN
  • DE

ADUM7223BCCZ

Part No ADUM7223BCCZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description High-side or low-side relative to input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tray
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 50kV/μs
Propagation Delay tpLH / tpHL (Maximum) 62ns, 62ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 13-VFLGA
Manufacturer Package 13-LGA (5x5)
Win Source Part Number 1142596-ADUM7223BCCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM7223
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM7223BCCZ CAD Model

Description

Analog Devices Inc. ADUM7223BCCZ Isolated Gate Driver

The ADUM7223BCCZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc. to deliver precision and reliability for a wide range of applications. This component is part of the iCoupler® family, leveraging Analog Devices' proprietary technology to provide galvanic isolation between the input signal and the output gate drive.

Key Features

  • Isolation Rating: The device offers an impressive isolation voltage rating of 3 kVrms, ensuring that the input logic side is safely isolated from the high voltages typically found on the output driver side.
  • Output Drive: It can provide peak output currents of ±2A, making it suitable for driving a wide range of MOSFETs and IGBTs.
  • High-Speed Operation: The ADUM7223BCCZ supports fast propagation delays and tight channel-to-channel matching, which is crucial for timing-critical applications.
  • Integrated Miller Clamp: An integrated Miller clamp on the low-side gate driver prevents gate voltage overshoot during fast-switching events, thus enhancing the reliability and performance of the system.
  • Robustness: The device is designed to withstand harsh environments and is capable of operating over a wide temperature range, making it suitable for industrial applications.
  • Compact Package: Housed in a compact, surface-mount LGA package, the ADUM7223BCCZ saves valuable board space and is easier to integrate into various designs.

Applications

The versatility of the ADUM7223BCCZ makes it an ideal choice for a variety of applications, including:

  • Switching power supplies
  • Motor control systems
  • Renewable energy inverters
  • Industrial automation
  • Automotive systems

With its strong emphasis on safety and performance, the ADUM7223BCCZ from Analog Devices Inc. is a reliable solution for designers looking to improve efficiency and robustness in their high-voltage, high-speed applications. Its integrated features and high isolation capabilities ensure that it meets the stringent requirements of modern electronic systems.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8864 $59.3184
13+ $8.1119 $105.4547
20+ $7.8584 $157.1680
27+ $7.6049 $205.3323
35+ $7.3514 $257.2990
46+ $6.5909 $303.1814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess